EN
  • EN
  • DE

NTCG063JF223FTBX

Part No NTCG063JF223FTBX
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description Chip NTC Thermistors (Sensor), Resistance (at 25°C)=22kΩ, Resistance Tolerance (at 25°C)=±1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992776-NTCG063JF223FTBX
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTCG063JF223FTBX CAD Model

Description

The NTCG063JF223FTBX is a highly reliable NTC thermistor manufactured by TDK Corporation. It is designed for temperature sensing and compensation in a wide range of electronic circuits. This thermistor provides accurate and stable temperature readings, ensuring optimal performance and protection of sensitive components.

Applications

  • Temperature sensing in battery packs
  • Temperature compensation in LCD modules
  • Overheat protection in power supplies
  • Temperature control in automotive electronics
  • Temperature monitoring in consumer electronics (e.g., refrigerators, air conditioners)

Features

  • Small chip size (0603 case size)
  • High accuracy temperature sensing
  • Excellent long-term stability
  • Fast response time
  • Wide operating temperature range
  • High reliability
  • Lead-free and RoHS compliant

Benefits

  • Accurate temperature measurement: Provides precise temperature readings for optimal control and protection.
  • Stable performance: Ensures reliable operation over a wide temperature range and long lifespan.
  • Compact size: Enables integration into space-constrained applications.
  • Fast response: Quickly detects temperature changes, allowing for timely corrective actions.
  • Environmental compliance: Meets lead-free and RoHS requirements for environmental safety.

Additional Details

The NTCG063JF223FTBX has a nominal resistance of 22kΩ at 25°C. It is typically used in conjunction with a resistor in a voltage divider circuit to convert the temperature-dependent resistance into a voltage signal that can be read by a microcontroller or other electronic circuit. The specific resistance-temperature characteristics can be found in the TDK datasheet. This thermistor offers a cost-effective and reliable solution for temperature sensing in various applications. Its small size and high performance make it an ideal choice for modern electronic designs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess