The S-81240SGUP-DQJ is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. It's designed to provide a stable and regulated output voltage from a fluctuating input voltage. This makes it ideal for various battery-powered and portable electronic devices where a consistent power supply is critical.
Applications
- Smartphones: Power management for various internal circuits.
- Tablets: Regulating voltage for display, processor, and memory.
- Portable gaming consoles: Ensuring stable power for consistent performance.
- Digital cameras: Providing regulated voltage for image sensors and processors.
- Wearable technology (smartwatches, fitness trackers): Efficient power management in small form factor devices.
Features
- High Output Voltage Accuracy: Provides a stable and precise output voltage.
- Low Quiescent Current: Minimizes power consumption in standby mode.
- Small Package Size: Allows for compact and space-saving designs.
- Overcurrent Protection: Protects the IC and connected circuits from excessive current.
- Overvoltage Protection: Prevents damage from input voltage surges.
- Short Circuit Protection: Shuts down the regulator in case of a short circuit.
Benefits
- Extended Battery Life: Low quiescent current maximizes the usage time of battery-powered devices.
- Stable System Performance: Accurate output voltage ensures reliable operation of connected components.
- Compact Design: Small package allows for smaller and lighter devices.
- Enhanced Reliability: Built-in protection features prevent damage from electrical faults.
- Simplified Circuit Design: Requires minimal external components.
Additional Details
The S-81240SGUP-DQJ typically features a low dropout voltage, allowing it to operate efficiently even when the input voltage is close to the output voltage. This is particularly important in battery-powered applications as the battery voltage decreases over time. The IC is also designed to be stable with ceramic capacitors, which are commonly used in modern electronic devices due to their small size and low ESR (Equivalent Series Resistance). For complete technical specifications, including input voltage range, output voltage, operating temperature range, and other parameters, refer to the official datasheet provided by SII Semiconductor Corporation.
The specific package type and pinout details are available in the datasheet, which is crucial for proper board layout and assembly.