EN
  • EN
  • DE

PC44HRMD6-E33699B

Part No PC44HRMD6-E33699B
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 269021-PC44HRMD6-E33699B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC44HRMD6-E33699B CAD Model

Description

The PC44HRMD6-E33699B is a ferrite core manufactured by TDK Corporation. Like its counterpart ending in 'A', the PC44 designates a specific ferrite material formulation tailored for power application needs. The HRMD6 most likely identifies the specific dimensions and physical structure of the core. The E33699B serves as an internal manufacturing code, likely differentiating it from the E33699A part.

Applications

  • Switching Power Supplies: It serves within the transformer and inductor elements of switching power supplies, facilitating efficient voltage level transformations.
  • DC-DC Converters: Employed within DC-DC converters for voltage regulation purposes and providing isolation across different circuits.
  • Inverters: Can be found incorporated within inverter circuits used for changing DC power into usable AC power.
  • EMI Suppression: Found within inductor designs specifically to mitigate electromagnetic interference and noise across different frequencies.
  • Power Factor Correction (PFC): Applied within inductor circuits designed to improve power factor within electronic devices and systems.

Features

  • PC44 Ferrite Material: TDK's PC44 ferrite mix offers optimized efficiency thanks to a high saturation flux density, with reduced losses, at hotter temperatures.
  • HRMD6 Core Configuration: Indicates a distinctive shape and set of physical measurements suited for specialized winding characteristics and application parameters.
  • Enhanced Saturation Flux Density: Facilitates designing down-sized, higher performing magnetic components for use in densely-packed electronics.
  • Minimal Core Losses: Maximizes energy usage within the magnetic device, decreasing wasted energy and decreasing generated heat.
  • Stable Thermal Properties: Sustains stable and reliable performance with consistent magnetic characteristics over a broad thermal range.

Benefits

  • Improved Efficiency: It enables the design and construction of efficient circuits used for converting energy with minimized waste.
  • Smaller Components: The features enable designs with tighter physical envelopes, allowing power supplies and similar devices to get smaller.
  • Low Heat Output: Limits the generation of thermal energy, providing improved component longevity and reliability across device designs.
  • Better EMI Management: Enhances overall compatibility by decreasing electromagnetic radiation and signal noise.
  • Reliable Performance: Supplies dependably reliable operation across differing device configurations and power need situations.

Additional Details

The PC44 family of ferrite substances offer specific electrical parameters, including Curie temperature (Tc), permeability (µi), saturation flux density (Bs), and the core loss (Pcv) characteristics. Optimizing within designs demands considering the AL value (inductance factor), HRMD6 structure requirements, insulation needs, and the specific operating criteria. The dimensions of core should match precisely. Because it is likely a TDK manufacturing or sorting identifier, the difference between 'A' and 'B' likely indicates a slight production variance. Use the TDK specification sheets to provide critical insight into its usage, performance parameters, and proper methods. Careful part choice and usage is crucial for making efficient circuit designs.

You May Also Be Interested in

NEC-TOKIN
Lowest to $0.1324
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NPC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess