EN
  • EN
  • DE

MSP430F6726IPZR

Part No MSP430F6726IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430F6xx
Package Reel - TR
Number of I/O 72
Family Name 430F6726
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-MSP430F6726IPZRTR, MSP430F6726IPZR-ND, 296-MSP430F6726IPZRCT, 296-MSP430F6726IPZRDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851807-MSP430F6726IPZR
Ultra Librarian 3D Model Ultra Librarian MSP430F6726IPZR CAD Model

Description

The Texas Instruments MSP430F6726IPZR is a highly integrated, mixed-signal microcontroller that is part of TI's MSP430 family, known for its low power consumption and high performance. This microcontroller is designed to cater to a wide range of applications, particularly those requiring precise measurement and control, such as smart grid infrastructure, industrial control systems, and portable instrumentation.

Key Features:

  • Core: The MSP430F6726IPZR features a 16-bit RISC architecture that operates at a maximum frequency of 25 MHz, providing a balanced trade-off between power efficiency and processing capability.
  • Memory: It boasts 128KB of Flash memory and 10KB of RAM, which allows for robust application development without the need for external memory components.
  • Analog-to-Digital Converter (ADC): A 24-bit sigma-delta ADC offers high-resolution data acquisition, making it ideal for precision sensing applications.
  • Digital-to-Analog Converter (DAC): The inclusion of a 12-bit DAC enables the microcontroller to provide analog output signals for driving various components.
  • Communication: It includes multiple communication interfaces such as SPI, I2C, UART, and USB, facilitating easy integration with other peripherals and systems.
  • Timers: Multiple timers support PWM, interval timing, and pulse generation, which are essential for controlling motors and other time-sensitive tasks.
  • Power Management: The MSP430F6726IPZR excels in power management with five low-power modes, allowing the device to conserve energy during idle periods.

Package and Quality:

The microcontroller comes in a 100-pin LQFP (Low Profile Quad Flat Package) that is suitable for surface-mount technology, ensuring compact and reliable integration into various designs. The MSP430F6726IPZR is also characterized by its industrial temperature range, making it reliable in harsh environmental conditions.

Support and Resources:

Texas Instruments provides extensive support for the MSP430F6726IPZR, including development tools, software libraries, and reference designs. Engineers and developers can access a wealth of resources to facilitate rapid development and bring their products to market with confidence.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6148 $53.3036
17+ $6.2481 $106.2177
25+ $6.0528 $151.3200
35+ $5.8576 $205.0160
45+ $5.6623 $254.8035
60+ $5.0766 $304.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess