The AD7895BR-2 is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC is designed for direct connection to a wide variety of signal sources and offers a fast conversion rate, making it an ideal choice for applications that require both speed and accuracy.
Key Features:
- Resolution: The AD7895BR-2 boasts a 12-bit resolution, providing fine detail in the digital representation of analog signals.
- Conversion Rate: With a throughput rate of up to 5 MSPS (million samples per second), this ADC is well-suited for high-speed data acquisition systems.
- Single Supply Operation: It operates from a single 5 V power supply, simplifying the power design of the system.
- Input Range: The AD7895BR-2 features a 0 V to REF input voltage range with REF typically at 2.5 V.
- Interface: It includes a serial interface, which allows for easy connection to microprocessors and DSPs.
- Power-Down Mode: A power-down mode helps in reducing power consumption when the device is not in active use.
Applications:
The AD7895BR-2 is versatile and can be used in a variety of applications, including:
- Data acquisition systems
- Process control
- Medical instruments
- Instrumentation
- Battery-powered systems
Quality and Reliability:
As with all Analog Devices products, the AD7895BR-2 is built with a commitment to quality and reliability. It is available in a 16-lead SOIC package and is specified over the industrial temperature range of -40°C to +85°C.
Conclusion:
The AD7895BR-2 from Analog Devices Inc. is a robust and reliable ADC solution that offers high-speed, precision data conversion for a wide array of applications. With its easy-to-use serial interface and efficient power-down mode, it is an excellent choice for designers looking to incorporate accurate analog-to-digital conversions in their systems.