Product Overview: SJA1000T/N1118
The SJA1000T/N1118 is a standout product from NXP Semiconductors, renowned for its reliability and performance in the realm of automotive electronics and industrial control systems. This integrated circuit is designed to interface with the Controller Area Network (CAN) protocol, which is widely used for efficient communication among various microcontrollers within a network.
Key Features
- Stand-Alone CAN Controller: The SJA1000T/N1118 operates as a stand-alone controller for the CAN bus, making it a versatile choice for systems that require robust network management without the need for extensive integration.
- High-Speed Operation: With its capability to handle transmission rates up to 1 Mbps, this product is ideal for applications that demand quick data exchange and real-time performance.
- Compatibility: It is compatible with the ISO 11898 standard, ensuring seamless integration with other CAN-compliant devices and systems.
- Extended Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.
Applications
The SJA1000T/N1118 is primarily used in automotive electronics for in-vehicle networks, but its robustness and high-speed capabilities also make it an excellent choice for a variety of industrial control systems. Its ability to facilitate reliable communication between microcontrollers and peripherals has made it a go-to component for developers in these fields.
Technical Specifications
- Package: SOIC-28
- Supply Voltage: 5V
- Operating Temperature: -40°C to +125°C
- Quality and Reliability: Manufactured by NXP, a leader in automotive-grade semiconductor solutions, ensuring high standards of quality and reliability.
With its robust set of features and reliable performance, the SJA1000T/N1118 from NXP is the ideal CAN controller solution for developers looking to create sophisticated networks in automotive and industrial applications.