EN
  • EN
  • DE

CY7C1360C-166BGC

Part No CY7C1360C-166BGC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 9-Mbit (256K x 36/512K x 18) Pipelined SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165047-CY7C1360C-166BGC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1360C-166BGC CAD Model

Description

The CY7C1360C-166BGC is a synchronous pipelined burst SRAM (Static Random-Access Memory) produced by Cypress Semiconductor Corp. It is specifically engineered for high-speed applications demanding rapid data access and high bandwidth. This particular model is designated as END-OF-LIFE, indicating that it is no longer in active production or supported by the manufacturer.

Applications

  • Networking Equipment: Routers and switches utilize this SRAM for packet buffering and high-speed data transfer.
  • Telecommunications Systems: Employed in wireless base stations and other telecommunications infrastructure.
  • High-Performance Computing: Used in cache memory and other applications requiring quick data retrieval.
  • Data Acquisition Systems: Integral for high-speed data capture in test and measurement equipment.
  • Image and Video Processing: Functions as a frame buffer in image and video processing applications.

Features

  • High Clock Frequency: Operates at a clock frequency of 166 MHz, facilitating rapid data transfer.
  • Synchronous Pipelined Burst Architecture: Optimizes data throughput for enhanced performance.
  • 3.3V Power Supply: Designed to operate at a 3.3V power supply voltage.
  • Global Write Enable: Allows for simultaneous writing to all memory locations.
  • Byte Write Enable: Enables selective writing to individual bytes within a word.
  • BGA Package: Available in a BGA (Ball Grid Array) package, providing high pin density and improved thermal performance.

Benefits

  • Enhanced System Performance: The high clock frequency and synchronous burst architecture significantly improve system performance.
  • Reduced Latency: Synchronous operation ensures minimal latency in data access.
  • Flexible Write Operations: Byte write enable provides flexibility in data manipulation.
  • Simplified System Design: The BGA package allows for a more compact and efficient board layout.
  • Improved Thermal Management: BGA package enhances heat dissipation for reliable operation.

Additional Details

The CY7C1360C-166BGC incorporates a burst counter to efficiently manage data transfers in burst mode. Its synchronous design ensures that all data transfers are synchronized with the clock signal, providing predictable timing and increased system reliability. The BGA package provides enhanced thermal performance compared to traditional packages, enabling operation at higher temperatures. Refer to the Cypress datasheet for complete electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $1.5847
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess