EN
  • EN
  • DE

PLF5020T-2R2M3R1

Part No PLF5020T-2R2M3R1
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 277402-PLF5020T-2R2M3R1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLF5020T-2R2M3R1 CAD Model

Description

The PLF5020T-2R2M3R1 is a wound inductor manufactured by TDK, belonging to the PLF series. These inductors are known for their compact size and reliable performance, making them suitable for power supply circuits and general inductance applications.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for efficient energy storage and voltage regulation.
  • Power Supplies for Portable Devices: Ideal for use in smartphones, tablets, laptops, and other battery-powered devices where space is limited and efficiency is crucial.
  • Noise Filtering: Employed as filters to suppress unwanted noise and electromagnetic interference (EMI) in electronic circuits.
  • Power Chokes: Functions as power chokes to filter high-frequency noise components in power supplies.
  • Wireless Power Transfer: Can be utilized in resonant circuits for wireless charging applications.

Features:

  • Small Size: Its compact size (5.0 x 5.0 mm footprint) allows for use in space-constrained applications.
  • High Current Capability: Designed to handle relatively high currents without significant saturation.
  • Magnetically Shielded: The shielded construction minimizes EMI and allows for high-density mounting.
  • Low DC Resistance (DCR): Reduces power loss, leading to improved efficiency.
  • Excellent Inductance Stability: Maintains a stable inductance value over a range of temperatures and frequencies.
  • High Reliability: Offers robust performance and longevity in various operating conditions.

Benefits:

  • Improved Efficiency: Low DCR leads to reduced power dissipation, improving efficiency in DC-DC converters and power supplies.
  • Reduced EMI: The magnetically shielded design minimizes electromagnetic interference with surrounding circuitry.
  • Space Saving: The compact size is advantageous for designs where board space is limited.
  • Stable Performance: The stable inductance ensures consistent performance under varying conditions.
  • Reliable Operation: Provides reliable performance even in demanding applications.

Additional Details:

The PLF5020T-2R2M3R1 has an inductance value of 2.2 μH. The 'M' in the part number denotes a tolerance of ±20%. The '3R1' likely corresponds to a specific resistance value. This inductor is designed for surface mount technology (SMT) and utilizes a ferrite core. The typical operating temperature ranges from -40°C to +125°C. It is compliant with RoHS standards, meaning it does not contain hazardous substances. The saturation current specification must be considered by the design engineer; consult the official TDK datasheet for detailed electrical characteristics, saturation current ratings, and recommended usage guidelines.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,355+ $0.1282 $173.7110
1,855+ $0.1247 $231.3185
2,405+ $0.1201 $288.8405
3,230+ $0.1074 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,696 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess