EN
  • EN
  • DE

PMG-AD18KPVB-02

Part No PMG-AD18KPVB-02
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 279052-PMG-AD18KPVB-02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMG-AD18KPVB-02 CAD Model

Description

The PMG-AD18KPVB-02 is a common mode choke coil manufactured by TDK Corporation. Common mode choke coils are electronic components used to suppress common mode noise in electronic circuits. Common mode noise is unwanted electrical noise that appears equally on multiple lines in a circuit, often interfering with signal integrity and causing malfunctions.

Applications:

  • Power Line Filtering: Used in power supplies and AC/DC converters to filter out noise from the power line.
  • USB and Data Lines: Implemented in USB ports, Ethernet connections, and other data lines to suppress noise and ensure data integrity.
  • Audio Equipment: Integrated into audio amplifiers and other audio devices to reduce noise and improve sound quality.
  • Communication Systems: Used in communication equipment to filter out noise and improve signal clarity.
  • Industrial Equipment: Implemented in industrial control systems and other industrial equipment to reduce noise and ensure reliable operation.

Features:

  • High Common Mode Impedance: Provides high impedance to common mode noise, effectively blocking it from propagating through the circuit.
  • Low Differential Mode Impedance: Allows differential mode signals to pass through with minimal attenuation.
  • Compact Size: Designed with a small footprint to save space on the circuit board.
  • High Current Capacity: Can handle high current levels without saturation.
  • Wide Frequency Range: Effective over a wide range of frequencies.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Noise Reduction: Suppresses common mode noise, improving signal integrity and reducing the risk of malfunctions.
  • Improved Signal Quality: Filters out unwanted noise, resulting in clearer and more reliable signals.
  • Enhanced System Reliability: Reduces the risk of interference and improves the overall reliability of the system.
  • Compliance with EMC Standards: Helps to meet Electromagnetic Compatibility (EMC) standards.
  • Easy to Implement: Simple to integrate into existing circuits.
  • Space Saving: Compact size allows for use in space-constrained applications.

Additional Details: Specific technical data for the PMG-AD18KPVB-02, such as impedance at various frequencies, rated current, and DC resistance, is available in the TDK product datasheet. Information regarding its operating temperature range and physical dimensions can also be found in the datasheet. The core material and winding configuration influence the choke's performance characteristics and are detailed within the product specifications provided by TDK.

You May Also Be Interested in

Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess