EN
  • EN
  • DE

QM8005F4

Part No QM8005F4
Manufacturer TDK Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086863-QM8005F4
Categories OEM Parts(O-R)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM8005F4 CAD Model

Description

The TDK QM8005F4 is a common mode choke coil designed to suppress common mode noise in various electronic devices and systems. This choke coil is engineered to provide excellent noise suppression capabilities while maintaining high signal integrity. It is characterized by its compact size, high impedance, and low DC resistance, making it suitable for use in power supplies, signal lines, and other applications where noise suppression is critical.

Applications

  • Power Supplies: Used in power supplies to suppress common mode noise and improve the stability of the power supply output.
  • Signal Lines: Employed in signal lines to reduce noise and interference, ensuring high signal integrity.
  • USB Interfaces: Utilized in USB interfaces to suppress common mode noise and prevent data corruption.
  • Audio Equipment: Integrated into audio equipment to reduce noise and improve the clarity of the audio signal.
  • Networking Equipment: Found in networking equipment to suppress common mode noise and improve the reliability of data transmission.

Features

  • High Common Mode Impedance: Provides excellent suppression of common mode noise.
  • Low DC Resistance: Minimizes power loss and maintains high signal integrity.
  • Compact Size: Small form factor allows for easy integration into various systems.
  • Surface Mount Technology (SMT): Facilitates easy and reliable assembly onto printed circuit boards.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) regulations, ensuring environmental safety.

Benefits

  • Improved Noise Suppression: High common mode impedance effectively suppresses noise, improving the performance of electronic devices.
  • Enhanced Signal Integrity: Low DC resistance ensures high signal integrity, minimizing signal distortion.
  • Simplified System Design: Compact size and SMT packaging simplify system integration.
  • Reduced Interference: Effective noise suppression reduces interference from unwanted signals, improving overall system performance.
  • Environmentally Friendly: RoHS compliance ensures that the choke coil is free from hazardous substances.

Technical Specifications

The TDK QM8005F4 typically includes specifications such as inductance, impedance, DC resistance, and rated current. Detailed specifications can be found in the manufacturer's datasheet. The choke coil is designed with a robust construction to ensure reliable performance in various environmental conditions. It is suitable for applications requiring high performance and reliability in noise suppression.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess