The RLF5018T-150MR76 is a wound ferrite power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits, offering high efficiency and a compact size. This inductor is well-suited for applications where space is limited and reliable power conversion is essential.
Applications
- DC-DC converters
- Power supplies for portable devices
- LED lighting
- Voltage regulators
- Noise filtering
Features
- Wound ferrite core
- High current capability
- Low DC resistance
- Shielded construction for low EMI
- Compact size
Benefits
- Efficient power conversion due to low DC resistance, minimizing power loss.
- Reduced electromagnetic interference (EMI) due to shielded construction.
- Space-saving design allows for use in compact electronic devices.
- Stable performance over temperature, ensuring consistent operation.
- Reliable operation in demanding environments.
Specifications
The RLF5018T-150MR76 has an inductance value of 15μH. Its tolerance is ±20%. The DC resistance (DCR) is typically very low, which enhances efficiency. The saturation current is designed to be substantial, which means the inductor can handle significant current before its inductance drops appreciably. The operating temperature range is typically between -40°C to +85°C. Its size is 5.0 x 5.0 x 1.8 mm.
TDK's RLF series of inductors offers a wide selection of inductance values and current ratings, allowing designers to optimize their power supply circuits for efficiency and performance. The RLF5018T-150MR76 is a reliable choice for demanding power applications.