EN
  • EN
  • DE

RLF7030T-4R7M3R4-PF

Part No RLF7030T-4R7M3R4-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 183324-RLF7030T-4R7M3R4-PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RLF7030T-4R7M3R4-PF CAD Model

Description

The RLF7030T-4R7M3R4-PF is a shielded power inductor from TDK Corporation. It's designed for DC-DC converter applications where space is limited and high efficiency is required. The 'T' and '-PF' suffixes likely denote specific variations related to tolerance, performance characteristics or packaging options within the RLF7030 series.

Applications:

  • DC-DC converters for mobile devices
  • Power supplies for portable electronics
  • Point-of-load (POL) regulators
  • LED driver circuits
  • Step-up and step-down converters

Features:

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Low DC resistance: Improves power conversion efficiency.
  • High current capability: Withstands substantial current without core saturation.
  • Compact size: Allows for integration into small form factor devices.
  • 'T' designation: Indicates specific internal construction and performance characteristics.

Benefits:

  • High efficiency: Minimizes power loss, leading to longer battery life in portable devices.
  • Reduced EMI: Prevents interference with other components, improving system stability.
  • Small footprint: Enables use in space-constrained applications.
  • Reliable performance: Designed to withstand high currents and temperatures.
  • Enhanced Performance: 'T' designation suggests improved performance characteristics compared to standard models.

Additional Details:

The RLF7030T-4R7M3R4-PF has an inductance of 4.7µH with an 'M' indicating a tolerance of ±20%. The saturation current (Isat) and rated current (Irms) are crucial parameters provided in the datasheet and must be considered for optimal performance in a specific application. These values define the current levels at which inductance drops significantly and the maximum continuous current the inductor can handle without excessive heating. The operating temperature range typically spans from -40°C to +125°C. The core material is generally a ferrite compound optimized for power applications. The self-resonant frequency (SRF) is another important consideration, especially for high-frequency applications, as it determines the frequency at which the inductor's inductive behavior starts to decline.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7184 $61.0640
200+ $0.5902 $118.0400
305+ $0.5717 $174.3685
420+ $0.5532 $232.3440
540+ $0.5348 $288.7920
725+ $0.4793 $347.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,068 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess