EN
  • EN
  • DE

RTEN-2020

Part No RTEN-2020
Manufacturer TDK Corporation
Catalog OEM Souring
Description Power Line Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468866-RTEN-2020
Manufacturer TDK Corporation
Package Bulk
Product Status Active
Filter Type Three Phase (Delta)
Configuration Single Stage
Voltage - Rated AC (Phase to Ground/Neutral) 250 V
Voltage - Rated AC (Phase to Phase) 250 V
Current 20A
Applications General Purpose
Approval Agency ENEC, UL
Operating Temperature -25°C ~ 85°C
Mounting Type Chassis Mount
Termination Style Terminal Block
Ultra Librarian 3D Model Ultra Librarian RTEN-2020 CAD Model

Description

The RTEN-2020 is a power line filter manufactured by TDK, designed to mitigate electromagnetic interference (EMI) in a variety of electronic devices. Power line filters like the RTEN-2020 are critical components in ensuring that electronic devices comply with global electromagnetic compatibility (EMC) standards, thereby enhancing their reliability and performance. This model is adept at filtering unwanted electrical noise that can affect the performance of electronic equipment, ranging from consumer electronics to industrial machinery. By integrating the RTEN-2020 into their designs, engineers can safeguard sensitive components from disruptive EMI, ensuring stable operation and extending the lifespan of the device. TDK’s expertise in material science and electronic component design is reflected in the RTEN-2020’s capability to offer efficient noise suppression across a broad frequency spectrum while maintaining a compact footprint that is conducive to space-constrained applications. The introduction of this power line filter highlights TDK’s dedication to addressing the evolving needs of the electronics industry, providing a solution that marries functionality, miniaturization, and performance.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
FPGA
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Amd
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess