The SFM1010T-04 is a common mode filter designed and manufactured by TDK Corporation. It is engineered to suppress common mode noise in high-speed differential transmission lines. These filters are widely used in applications needing effective reduction of electromagnetic interference (EMI) and radio frequency interference (RFI) while preserving signal quality.
Applications:
- USB Data Lines: Employed in USB 2.0 and USB 3.0 interfaces in devices such as computers, peripherals, and mobile phones to suppress common mode noise effectively.
- HDMI Interfaces: Integrated into HDMI connections for devices like TVs, Blu-ray players, and gaming consoles, mitigating noise and ensuring high-quality signal transmission.
- LVDS Connections: Utilized in LCD panels, laptops, and other devices relying on LVDS for high-speed data transfer, guaranteeing reliable signal integrity.
- DisplayPort Applications: Applied in DisplayPort connections found in computers and monitors to minimize EMI and optimize signal quality.
- Ethernet Ports: Used to filter common mode noise on Ethernet cables.
Features:
- High Common Mode Noise Attenuation: Delivers significant attenuation of common mode noise across a wide frequency spectrum.
- Minimal Differential Mode Insertion Loss: Ensures that the desired signal passes through with minimal degradation or signal loss.
- Compact Form Factor: Facilitates easy integration into space-constrained applications and compact electronic designs.
- High Impedance Characteristics: Offers excellent noise suppression by presenting a high impedance to common mode currents.
- RoHS Compliance: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, promoting environmental responsibility.
Benefits:
- Enhanced Signal Integrity: Reduces noise and interference, resulting in clearer and more reliable signal transmission in various applications.
- Effective EMI/RFI Reduction: Minimizes electromagnetic and radio frequency interference, assisting devices in complying with regulatory standards.
- Improved System Performance: Enhances overall system performance by addressing and reducing noise-related issues that can affect functionality.
- Streamlined Integration: Features a compact size and surface-mount design, simplifying incorporation into various electronic circuit layouts.
- Consistent and Reliable Operation: Ensures stable and dependable performance across a broad spectrum of operational conditions.
Additional Details:
The SFM1010T-04 common mode filter is generally available in a surface-mount package, suitable for automated assembly processes. Its specifications include detailed impedance, insertion loss, and attenuation characteristics. Proper selection of the filter necessitates careful consideration of the frequency range of operation and the attenuation levels at specific frequencies. Detailed electrical characteristics, mechanical dimensions, and soldering recommendations are available in the TDK datasheet.