The SFM1010T is a common mode choke coil manufactured by TDK Corporation, designed to suppress common mode noise in high-speed data transmission lines. Its small size and effective noise suppression capabilities make it a suitable choice for various electronic applications where EMI reduction is crucial.
Applications:
- USB interfaces
- HDMI interfaces
- DisplayPort interfaces
- Ethernet interfaces
- LVDS signal lines
Features:
- Compact size: 1010 (1.0mm x 1.0mm)
- High common mode impedance
- Low differential mode impedance, ensuring minimal signal distortion
- Excellent noise suppression characteristics in a small form factor
- Surface Mount Device (SMD) for automated assembly
Benefits:
- Effectively reduces electromagnetic interference (EMI) and improves electromagnetic compatibility (EMC)
- Enhances signal integrity by minimizing noise on high-speed data lines
- Improves system reliability and performance
- Meets regulatory requirements for EMI/EMC compliance
- Facilitates miniaturization of electronic devices due to its small size
Additional Details:
The SFM1010T common mode choke coil offers a high impedance to common mode currents, effectively blocking noise while allowing differential signals to pass through with minimal attenuation. Its compact size makes it ideal for densely populated circuit boards. It's designed for surface mount assembly, enabling efficient and cost-effective manufacturing processes. Precise inductance and impedance values, along with other performance characteristics, can be found in the TDK datasheet for this component.
Specifications:
- Size: 1010 (1.0mm x 1.0mm)
- Impedance: Consult TDK datasheet
- Rated Current: Consult TDK datasheet
- Operating Temperature Range: Consult TDK datasheet
- Mounting Style: Surface Mount