The SG-533PAP 11.776000MHZC from TDK Corporation is a precision crystal oscillator generating a stable 11.776 MHz clock signal. This oscillator is designed for applications requiring accurate timing, such as communication devices, microcontrollers, and embedded systems.
Applications
- Communication Equipment
- Microcontroller Clock Source
- Embedded Systems
- Real-Time Clocks (RTC)
- Audio/Video Equipment
Features
- Output Frequency: 11.776000 MHz
- High Frequency Stability
- Compact Size
- Low Jitter
- Supply Voltage: Typically 3.3V or 5V (Refer to Datasheet)
- CMOS Output
Benefits
- Provides a stable and accurate clock signal.
- Reduces system noise and improves signal integrity.
- Easy integration into various circuit designs.
- Enhances the performance of time-sensitive applications.
- Improved overall system performance due to the stable clock source.
Technical Specifications
The SG-533PAP oscillator typically operates with a supply voltage range of 3.3V to 5V. It demonstrates excellent frequency stability over the operating temperature range, typically specified in parts per million (ppm). The device features a compact design allowing efficient use of board space. Consult the official datasheet for comprehensive details, including frequency tolerance, operating temperature range, and power consumption. The output signal is CMOS compatible, facilitating easy integration with digital logic circuits. This oscillator is designed and manufactured to meet industry standards for reliability and high performance.