The SG533PAP 11.776MHZC from TDK Corporation is a crystal oscillator providing a stable and accurate 11.776 MHz clock signal. It is designed for a variety of electronic applications that require precise timing, such as communication devices, microcontrollers, and embedded systems.
Applications
- Communication Devices
- Microcontroller Clock Source
- Embedded Systems
- Real-Time Clocks (RTC)
- Audio/Video Applications
Features
- Output Frequency: 11.776 MHz
- High Frequency Stability
- Compact Size
- Low Jitter
- Supply Voltage: Typically 3.3V or 5V (Consult Datasheet)
- CMOS Output
Benefits
- Provides a reliable and accurate clock signal.
- Reduces system noise and improves overall signal integrity.
- Facilitates easy integration into different circuit designs.
- Improves performance in time-critical applications.
- Stable clock source increases overall system performance.
Technical Specifications
The SG533PAP oscillator usually operates within a supply voltage range of 3.3V to 5V. Its frequency stability is excellent over a wide temperature range, typically specified in parts per million (ppm). Its compact size helps in optimizing board space. For detailed specifications, including frequency tolerance, operating temperature range, and power consumption, refer to the product's official datasheet. The output signal is CMOS compatible, allowing seamless integration with digital logic circuits. This oscillator is manufactured to meet stringent industry standards for reliability and stable performance.