EN
  • EN
  • DE

PJD5NE881M5P1A6QZ

Part No PJD5NE881M5P1A6QZ
Manufacturer Taiyo Yuden
Catalog Custom Parts (N - R)
Description Saw Duplexer Cdma / W-cdma V 2520 Bal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1126961-PJD5NE881M5P1A6QZ
Categories Custom Parts
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PJD5NE881M5P1A6QZ CAD Model

Description

The PJD5NE881M5P1A6QZ is a power inductor manufactured by Taiyo Yuden. This inductor is designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering.

Applications:

  • DC-DC converters
  • Power supplies
  • Noise filtering
  • Voltage regulators
  • Portable devices

Features:

  • Low DC resistance (DCR)
  • High current capability
  • Small size
  • Surface mount package
  • Shielded construction

Benefits:

  • Minimizes power loss in power supply circuits
  • Handles high current levels without saturation
  • Saves space on the circuit board
  • Easy to integrate into various designs
  • Reduces electromagnetic interference (EMI)

Additional Details:

The PJD5NE881M5P1A6QZ power inductor features a low DC resistance (DCR) to minimize power loss and improve efficiency. Its high current capability allows it to handle demanding power requirements. The small size and surface mount package enable high-density board layouts and automated assembly. The shielded construction reduces electromagnetic interference (EMI), ensuring stable circuit performance. The specifications include parameters such as inductance, DC resistance, saturation current, and self-resonant frequency, which are crucial for power supply design. It is widely used in various electronic devices, including portable devices, power supplies, and DC-DC converters. The inductor is RoHS compliant, adhering to environmental regulations. Its robust design ensures reliable operation in various environmental conditions.

You May Also Be Interested in

Chilisin
Need more? Email Us
Renesas Electronics America
RD12MW-T1B-AT - ZENER DIODES 200 / Clamp Ipp Tvs Diode Surface Mount SC-59
Need more? Email Us
TE Connectivity
Need more? Email Us
QT Brightek (QTB)
SMD 4PIN DC INPUT PHOTOTRANSISTO / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
Norgren
Vacuum Pump, multiport, 20Hg NSTAA4 , NPT, Mid Series
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.3927
Rohm Semiconductor
Lowest to $0.3269
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 48HVQFN / RL78 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 40V 290A LFPAK56 / N-Channel 40 V 290A (Ta) 333W (Ta) Surface Mount LFPAK56; Power-SO8
Lowest to $1.5927

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess