EN
  • EN
  • DE

SLF10040T-2R2N8R3

Part No SLF10040T-2R2N8R3
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190413-SLF10040T-2R2N8R3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF10040T-2R2N8R3 CAD Model

Description

Overview

The SLF10040T-2R2N8R3 is a shielded power inductor manufactured by TDK Corporation. Designed for power management applications, including DC-DC converters and power supply circuits, it provides efficient energy storage and filtering. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic environments. The 10.3mm x 10.3mm x 4.0mm size is appropriate for a range of applications requiring a balance between size and performance.

Applications

      
  • DC-DC Converters: Step-up, step-down, and buck-boost converters for voltage regulation.
  •   
  • Power Supplies: Used in electronic devices requiring stable and efficient power delivery.
  •   
  • Mobile Devices: Found in smartphones, tablets, and wearable electronics for power management.
  •   
  • Automotive Electronics: Employed in automotive power systems and control units.
  •   
  • Industrial Equipment: Utilized in industrial power supplies and control circuits.

Features

      
  • Shielded Construction: Minimizes electromagnetic interference (EMI) to prevent noise from affecting other components.
  •   
  • Compact Size: 10.3mm x 10.3mm x 4.0mm dimensions allow for efficient use of board space.
  •   
  • High Current Capacity: Designed to handle significant current loads without saturation.
  •   
  • Low DC Resistance (DCR): Reduces power losses, improving overall efficiency and reducing heat generation.
  •   
  • Excellent Temperature Stability: Maintains stable performance across a wide range of operating temperatures.

Benefits

      
  • Reduced EMI: The shielded design minimizes electromagnetic interference, ensuring clean and reliable operation of sensitive circuits.
  •   
  • Improved Efficiency: Low DCR minimizes power loss, leading to higher energy efficiency and reduced heat dissipation.
  •   
  • Space Savings: The compact size allows for more components to be placed on the PCB, reducing the overall size of the device.
  •   
  • Stable Performance: Excellent temperature stability ensures consistent performance even in harsh operating conditions.
  •   
  • Versatile Application: Suitable for a wide range of power management applications, including DC-DC converters, power supplies, and filtering circuits.

Additional Details

The SLF10040T-2R2N8R3 inductor features a ferrite core, offering a balance of inductance and current handling capabilities. Designed for surface mount technology (SMT) assembly, it facilitates efficient manufacturing processes and automated placement. It is RoHS compliant, ensuring it adheres to environmental regulations by excluding hazardous substances.

Specifications:

        
  • Inductance: 2.2 μH
  •     
  • Tolerance: ±30%
  •     
  • DC Resistance (DCR): (Consult datasheet for the exact value, typically in milliohms)
  •     
  • Saturation Current: 8.3 A (Isat)
  •     
  • Rated Current: (Consult datasheet for Irms)
  •     
  • Operating Temperature Range: -40°C to +125°C

For detailed electrical characteristics, performance curves, and reliability data, refer to the official TDK Corporation datasheet for the SLF10040T-2R2N8R3 inductor.

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess