EN
  • EN
  • DE

SLF10040T-4R7N6R2-PF

Part No SLF10040T-4R7N6R2-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190414-SLF10040T-4R7N6R2-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF10040T-4R7N6R2-PF CAD Model

Description

Overview

The SLF10040T-4R7N6R2-PF is a shielded power inductor manufactured by TDK Corporation, part of the SLF10040T series. This inductor is specifically designed for power management applications, including DC-DC converters and power supply circuits. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices. It offers a balance of compact size and high performance, making it a preferred choice for various applications.

Applications

  • DC-DC Converters: Used in step-up, step-down, and buck-boost converters to regulate voltage levels efficiently.
  • Power Supplies: Provides stable and reliable power delivery in various electronic devices.
  • Portable Devices: Ideal for smartphones, tablets, and other battery-powered devices requiring efficient power management.
  • Automotive Electronics: Employed in automotive power systems and control units due to its robust design.
  • Industrial Equipment: Utilized in industrial power supplies and control circuits for stable operation.

Features

  • Shielded Construction: Effectively minimizes electromagnetic interference (EMI) to prevent unwanted noise from affecting other components.
  • Compact Size: Provides a balance between size and performance, fitting well in high-density circuit designs.
  • High Current Capacity: Capable of handling significant current loads without saturation, ensuring stable operation.
  • Low DC Resistance (DCR): Reduces power losses, improving overall efficiency and minimizing heat generation.
  • Excellent Temperature Stability: Maintains stable performance across a wide range of operating temperatures, ensuring reliability.

Benefits

  • Reduced EMI: The shielded construction minimizes electromagnetic interference, crucial for sensitive electronic applications.
  • Improved Efficiency: Low DCR minimizes power loss, leading to higher energy efficiency and reduced heat dissipation, extending device lifespan.
  • Space Savings: The compact size allows for a higher component density on the PCB, reducing the overall size of the device.
  • Stable Performance: Excellent temperature stability ensures consistent and reliable operation even under harsh conditions.
  • Versatile Application: Suitable for a wide range of power management applications, providing flexibility in design.

Additional Details

The SLF10040T-4R7N6R2-PF inductor is designed with a ferrite core to ensure high inductance and current handling capabilities. It is designed for Surface Mount Technology (SMT), facilitating automated and efficient manufacturing processes. The "PF" suffix may indicate specific packaging or performance characteristics, which should be confirmed via the official datasheet. It adheres to RoHS compliance standards, indicating it is free from restricted hazardous substances.

Typical Specifications:

  • Inductance: 4.7 μH
  • Tolerance: ±30%
  • DC Resistance (DCR): (Consult the official datasheet for the exact value, typically in milliohms)
  • Saturation Current: 6.2 A (Isat)
  • Rated Current: (Consult datasheet for Irms)
  • Operating Temperature Range: -40°C to +125°C

For definitive electrical characteristics, performance graphs, and reliability specifics, always refer to the official TDK Corporation datasheet for the SLF10040T-4R7N6R2-PF inductor.

You May Also Be Interested in

Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess