EN
  • EN
  • DE

SLF10145T-100M2R5-Z

Part No SLF10145T-100M2R5-Z
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190419-SLF10145T-100M2R5-Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF10145T-100M2R5-Z CAD Model

Description

The SLF10145T-100M2R5-Z is a shielded power inductor manufactured by TDK Corporation. This inductor is part of the SLF10145T series, known for its compact size, high inductance, and excellent current handling capabilities. It is designed for use in a wide range of power supply circuits, DC-DC converters, and other applications requiring efficient power management.

Applications

  • DC-DC converters
  • Power supply circuits for portable devices
  • Notebook PCs and tablet computers
  • Power management in smartphones
  • LED lighting applications

Features

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • High inductance value: 10µH, suitable for various power conversion applications.
  • Compact size: Dimensions of 10.0 x 10.0 x 4.5 mm, ideal for space-constrained designs.
  • High current handling: Supports a rated current of 2.5A.
  • Low DC resistance: Minimizes power losses and improves efficiency.
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)

Benefits

  • Improved efficiency: Low DC resistance minimizes power dissipation, resulting in higher overall circuit efficiency.
  • Reduced EMI: Shielded construction effectively suppresses electromagnetic interference, ensuring stable operation and compliance with regulatory standards.
  • Space saving: Compact size allows for integration into densely populated circuit boards.
  • Reliable performance: Robust design and high-quality materials ensure reliable operation in demanding environments.
  • Stable Inductance: Maintains stable inductance over a wide range of temperatures.

Additional Details

The SLF10145T-100M2R5-Z inductor features a ferrite core material, contributing to its high inductance and low core losses. The terminals are lead-free and RoHS compliant, ensuring environmental friendliness. Its self-resonant frequency is high, allowing for operation at higher switching frequencies without performance degradation. The inductor's rated current is specified under certain temperature conditions. Always consult the datasheet for specific derating curves and thermal characteristics.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess