EN
  • EN
  • DE

SLF12565T-221M1R0

Part No SLF12565T-221M1R0
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 756636-SLF12565T-221M1R0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF12565T-221M1R0 CAD Model

Description

The SLF12565T-221M1R0 is a shielded power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits and DC-DC converters. This inductor features a low DC resistance and a high current capability, making it suitable for high-efficiency power applications.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Voltage regulators
  • Noise filtering in power lines
  • LED lighting circuits

Features:

  • Inductance: 220 μH
  • Tolerance: ±20%
  • Shielded Construction: Reduces EMI (Electromagnetic Interference).
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  • High Current Capability: Handles high currents without saturation.
  • Operating Temperature: -40°C to +125°C (including self-temperature rise).
  • Surface Mount Device (SMD): Suitable for automated assembly.

Benefits:

  • Improved Efficiency: Low DC resistance reduces power losses, increasing overall efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation.
  • High Current Handling: Supports high current applications without saturation.
  • Compact Size: Allows for miniaturization of electronic devices.
  • Reliable Performance: Designed for stable and reliable operation over a wide temperature range.

Additional Details:

The SLF12565T-221M1R0 is a wire-wound inductor with a ferrite core. It is designed for surface mounting and is available in tape and reel packaging for automated assembly. The shielded construction helps to minimize electromagnetic interference, making it suitable for use in sensitive electronic circuits. The inductor's low DC resistance and high current capability make it an ideal choice for high-efficiency power applications. The part adheres to RoHS compliance requirements.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Atmel
Lowest to $24.7389
Spansion
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Need more? Email Us
Coilcraft
Lowest to $0.1042
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4479 $51.5085
275+ $0.3676 $101.0900
425+ $0.3561 $151.3425
585+ $0.3446 $201.5910
755+ $0.3331 $251.4905
1,005+ $0.2986 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,204 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess