EN
  • EN
  • DE

SLF12575T-330M3R2-R

Part No SLF12575T-330M3R2-R
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190455-SLF12575T-330M3R2-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF12575T-330M3R2-R CAD Model

Description

The SLF12575T-330M3R2-R is a shielded power inductor from TDK Corporation, designed for applications demanding efficient power conversion and minimal electromagnetic interference. It's well-suited for use in DC-DC converters and power supplies, particularly in portable and consumer electronic devices where space is limited and performance is critical.

Applications

  • DC-DC converters in portable devices
  • Power supplies for smartphones and tablets
  • Power management in consumer electronics
  • LED driver circuits
  • Point-of-Load (POL) regulators

Features

  • Shielded construction minimizes EMI radiation
  • Low DC resistance (DCR) enhances efficiency
  • Compact 12.5 x 7.5 x 7.5 mm footprint
  • High current handling capability
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)
  • Excellent Inductance Temperature stability

Benefits

  • Reduced EMI ensures reliable operation in sensitive electronic devices.
  • High efficiency minimizes power loss and extends battery life in portable applications.
  • Small size enables use in densely populated circuit boards.
  • Robust design allows for operation in harsh environments.
  • Stable inductance over temperature

Additional Details

The SLF12575T series is known for its magnetic shield structure, providing superior EMI performance. The flat wire winding contributes to the low DCR and high current capacity. This particular model, the SLF12575T-330M3R2-R, features a 33µH inductance value, making it appropriate for a variety of power management requirements.

Specifications:

  • Inductance: 33µH
  • Tolerance: ±20%
  • DC Resistance (DCR): 3.2 mΩ (typical)
  • Saturation Current: 5.7A
  • Rated Current: 3.2A
  • Self-Resonant Frequency: 9MHz
  • Shielded: Yes
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess