EN
  • EN
  • DE

SLF6028T-1R0M2R7-PF

Part No SLF6028T-1R0M2R7-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190481-SLF6028T-1R0M2R7-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF6028T-1R0M2R7-PF CAD Model

Description

The SLF6028T-1R0M2R7-PF is a shielded power inductor manufactured by TDK Corporation. This component is designed for use in DC-DC converters and power supply circuits, where it provides high efficiency and minimizes electromagnetic interference (EMI). Its compact size coupled with a robust design makes it suitable for various applications.

Applications:

      
  • DC-DC Converters: Implemented in step-up (boost), step-down (buck), and inverting converters for effective voltage regulation.
  •   
  • Power Supplies for Portable Devices: Found in devices like smartphones, tablets, and laptops, where it contributes to efficient power management.
  •   
  • Audio Amplifiers: Used in audio circuits to facilitate impedance matching and reduce noise.
  •   
  • LED Lighting: Integrated into LED drivers to provide a constant current, ensuring stable brightness and extending the life of the LEDs.
  •   
  • Noise Filtering: Utilized to filter out unwanted noise and interference in sensitive electronic circuits.

Features:

      
  • Shielded Construction: Minimizes EMI, creating a cleaner electromagnetic environment.
  •   
  • High Current Capability: Designed to handle significant current without reaching saturation.
  •   
  • Compact Size: Suitable for use in applications with limited space.
  •   
  • RoHS Compliant: Meets environmental standards, being free from hazardous substances.
  •   
  • Surface Mount Technology (SMT): Simplifies automated assembly processes and reduces manufacturing costs.

Benefits:

      
  • Improved Power Efficiency: Reduces energy loss during power conversion.
  •   
  • Reduced EMI: Minimizes interference with other electronic components.
  •   
  • Smaller Footprint: Enables more compact and lightweight designs.
  •   
  • Increased Reliability: Ensures consistent performance over an extended operational lifespan, owing to its robust build.
  •   
  • Cost-Effective: Offers a favorable balance between performance and cost.

Additional Details:

The SLF6028T series utilizes a ferrite core material, contributing to both high inductance and low core loss characteristics. The inductance value for the SLF6028T-1R0M2R7-PF is 1.0µH (1R0M), with a tolerance to accommodate slight variations. The rated current is approximately 2.7A (2R7), representing the maximum current the inductor can handle without significant performance degradation. The dimensions of the component are approximately 6.0mm x 6.0mm x 2.8mm. This inductor is designed for reflow soldering, a common technique in SMT assembly. The typical operating temperature range is from -40°C to +125°C, making it suitable for a variety of environmental conditions. The self-resonant frequency (SRF) is an important parameter, indicating the frequency at which the inductor's behavior transitions from inductive to capacitive; above this frequency, the inductor's performance is diminished.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1625 $50.3750
755+ $0.1333 $100.6415
1,165+ $0.1292 $150.5180
1,600+ $0.1250 $200.0000
2,070+ $0.1209 $250.2630
2,775+ $0.1083 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess