EN
  • EN
  • DE

SLF6045-220M1R1-3PF

Part No SLF6045-220M1R1-3PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190485-SLF6045-220M1R1-3PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF6045-220M1R1-3PF CAD Model

Description

The SLF6045-220M1R1-3PF is a shielded power inductor manufactured by TDK Corporation, specifically designed for use in DC-DC converters and power supply circuits where size and efficiency are critical. This inductor provides a good balance of inductance, current handling capability, and physical dimensions.

Applications

  • DC-DC Converters
  • Power supplies for portable devices
  • Smartphones and tablets
  • LCD displays
  • Automotive electronics

Features

  • Shielded construction
  • Compact size: 6.0 x 6.0 x 4.5 mm
  • Inductance: 22 μH
  • Tolerance: ±20%
  • Rated Current: 1.1 A
  • DC Resistance (DCR): 0.39 Ω (typical)
  • Operating temperature range: -40°C to +105°C (Including self-temperature rise)

Benefits

  • High Efficiency: The relatively low DC resistance minimizes power losses in the circuit, leading to increased efficiency.
  • Compact Size: Enables the miniaturization of electronic devices, allowing for smaller and more portable designs.
  • Shielded Construction: Reduces electromagnetic interference (EMI), which can improve the performance of surrounding circuitry.
  • Stable Performance: Maintains stable electrical characteristics over a wide temperature range.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives, making it environmentally friendly.

Technical Specifications

The SLF6045-220M1R1-3PF inductor utilizes a ferrite core material to achieve its inductance value. The shielded construction helps to contain the magnetic field and reduce unwanted electromagnetic radiation. The terminals are designed for surface mount reflow soldering. Care should be taken to adhere to TDK's recommended soldering profile during assembly. The component is supplied on tape and reel for automated pick and place manufacturing processes. The inductance is measured at 1 MHz.

You May Also Be Interested in

Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess