EN
  • EN
  • DE

SLF7045T-101M60-PF

Part No SLF7045T-101M60-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190504-SLF7045T-101M60-PF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SLF7045T-101M60-PF CAD Model

Description

The SLF7045T-101M60-PF is a shielded power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits where efficient energy storage and filtering are important.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Voltage regulators
  • Noise filters in power lines
  • LED lighting

Features:

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Compact size: 7.0 x 7.0 x 4.5 mm dimensions.
  • High current capability: Designed to handle significant current levels.
  • Low DC resistance (DCR): Minimizes power loss.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved efficiency: Reduces energy loss in power supply circuits.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Space saving: Compact size allows for use in small devices.
  • Stable performance: Provides consistent inductance value under varying load conditions.
  • Reliable operation: Ensures long-term reliability in demanding applications.

Technical Specifications:

Inductance: 100 μH

Tolerance: ±20%

Rated Current: 0.6 A

DC Resistance (DCR): 0.85 Ω (typical)

Self-Resonant Frequency (SRF): 11 MHz (typical)

Operating Temperature: -40°C to +125°C (including self-temperature rise)

The SLF7045T series power inductors from TDK feature a magnetic shield made of a metallic magnetic material. These inductors are a great solution for power circuits that require minimal noise. With their small size and high current capacity, the SLF7045T-101M60-PF is suited for numerous power supply designs.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess