EN
  • EN
  • DE

SLF7045T-220MR90

Part No SLF7045T-220MR90
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 22UH 1.34A 73.2MOHM SM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features 22 µH Shielded Wirewound Inductor 1.34 A 73.2mOhm Max Nonstandard
Manufacturer TDK Corporation
Series SLF
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number SLF7045T220MR90, 445-1204-6, 445-1204-1, 445-1204-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895357-SLF7045T-220MR90
Ultra Librarian 3D Model Ultra Librarian SLF7045T-220MR90 CAD Model

Description

The SLF7045T-220MR90 is a shielded power inductor manufactured by TDK Corporation. It's designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices.

Applications

      
  • DC-DC converters
  •   
  • Power supplies for consumer electronics
  •   
  • Power supplies for industrial equipment
  •   
  • Voltage regulators
  •   
  • Noise filtering in power lines
  •   
  • LED lighting power supplies

Features

      
  • Shielded construction: Effectively reduces electromagnetic interference (EMI).
  •   
  • High current capability: Can handle significant current levels without saturation.
  •   
  • Low DC resistance (DCR): Minimizes power losses, improving efficiency.
  •   
  • Compact size: Allows for high-density circuit designs.
  •   
  • Operating temperature range: Suitable for a variety of operating environments.
  •   
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

      
  • Reduced EMI: The shielded design minimizes interference with other components, improving overall system performance.
  •   
  • Increased efficiency: Low DCR reduces power dissipation, leading to higher efficiency in power conversion circuits.
  •   
  • Stable performance: The inductor maintains its characteristics under varying load conditions.
  •   
  • Space saving: The compact size allows for use in applications where board space is limited.
  •   
  • Environmentally friendly: RoHS compliance ensures that the product meets environmental standards.

Technical Specifications

The SLF7045T-220MR90 has an inductance value of 22 μH. It is rated for a specific saturation current and RMS current, indicating its ability to handle high current levels. Its low DC resistance minimizes power losses. The component is designed for surface mount assembly. It is crucial to consult the official datasheet for detailed specifications, including the precise inductance tolerance, saturation current rating, and temperature characteristics, to ensure the proper selection and application of this inductor in the intended circuit.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess