EN
  • EN
  • DE

SPM10040T-R56M150

Part No SPM10040T-R56M150
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 560NH 15A 1.7 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Material - Core Metal
Inductance 560nH
Tolerance ±20%
Current Rating 15A
Current - Saturation 15A
DC Resistance (DCR) 1.7 mOhm
Frequency - Test 300kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.157" (4.00mm)
Win Source Part Number 103277-SPM10040T-R56M150
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM10040T-R56M150 CAD Model

Description

The SPM10040T-R56M150 from TDK Corporation is a molded power inductor designed for efficient power conversion in a variety of electronic devices. As part of the SPM series, it boasts a compact size and robust construction, making it ideal for applications where space is limited and reliability is essential.

Applications

  • DC-DC Converters: Employed in buck, boost, and buck-boost converters for voltage regulation and power management.
  • Power Amplifiers: Used in power amplifier circuits for impedance matching and filtering.
  • Portable Electronics: Ideal for use in smartphones, tablets, and other portable devices requiring high efficiency and small size.
  • LED Lighting Drivers: Provides stable current for driving LEDs in various lighting applications.
  • POL (Point-of-Load) Converters: Offers efficient power conversion near the load to minimize losses.

Features

  • Inductance Value: 0.56 µH inductance, suitable for various power management applications.
  • High Saturation Current: Withstands a saturation current of 15.0 A, allowing stable operation under heavy loads.
  • Low DC Resistance (DCR): Minimizes power loss and improves energy efficiency.
  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • Shielded Structure: Reduces electromagnetic interference (EMI) emissions.

Benefits

  • High Efficiency: Low DCR reduces power dissipation, increasing overall system efficiency.
  • Stable Performance: High saturation current ensures stable inductance under high current conditions.
  • Reliable Operation: Rugged molded construction provides reliable performance in demanding environments.
  • Compact Design: Small footprint enables high-density circuit layouts.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving signal integrity.

Additional Details

This inductor is designed to operate over a wide temperature range and is suitable for use in harsh environments. The molded construction provides excellent resistance to shock and vibration, ensuring reliable operation in mobile applications. The SPM10040T-R56M150 is RoHS compliant, meaning it meets environmental standards for hazardous substance content.

Specifications:

  • Inductance: 0.56 µH
  • Saturation Current: 15.0 A
  • DC Resistance (DCR): Consult TDK's datasheet for precise value.
  • Operating Temperature: Typically -40°C to +125°C (Check the datasheet for confirmed range).
  • Dimensions: 10.2mm x 10.2mm x 4.0mm

You May Also Be Interested in

Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1152 $63.4560
70+ $1.7357 $121.4990
105+ $1.6814 $176.5470
145+ $1.6271 $235.9295
185+ $1.5729 $290.9865
250+ $1.4102 $352.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess