EN
  • EN
  • DE

SPM6550T-1R5M-HZ

Part No SPM6550T-1R5M-HZ
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr TDK Corporation
Series SPM-HZ
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Metal
Inductance 1.5 µH
Tolerance ±20%
Current Rating (Amps) 17.1 A
Current - Saturation (Isat) 7.7A
Shielding Shielded
DC Resistance (DCR) 6.49mOhm Max
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.280" L x 0.256" W (7.10mm x 6.50mm)
Height - Seated (Max) 0.197" (5.00mm)
Other Names 445-180117-6,445-180117-1,445-180117-2
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1272563-SPM6550T-1R5M-HZ
Ultra Librarian 3D Model Ultra Librarian SPM6550T-1R5M-HZ CAD Model

Description

The SPM6550T-1R5M-HZ is a shielded power inductor from TDK Corporation, specifically designed for high-efficiency power conversion in compact electronic devices. It is optimized for use in DC-DC converters and power supply circuits where small size, low losses, and robust performance are critical.

Applications:

  • DC-DC Converters: Core component in buck, boost, and buck-boost converters for voltage regulation.
  • Power Supplies: Used for filtering and energy storage in a wide range of power supply designs.
  • Mobile Devices: Ideal for smartphones, tablets, and other portable devices requiring efficient power management.
  • Wearable Technology: Suited for smartwatches, fitness trackers, and other wearables where size and efficiency are paramount.
  • IoT Devices: Used in various Internet of Things (IoT) devices that demand compact and energy-efficient components.

Features:

  • Shielded Construction: Effectively minimizes electromagnetic interference (EMI) to improve system performance and reduce noise.
  • Compact Size: Small form factor enables integration into space-constrained applications.
  • High Current Capability: Handles substantial currents without significant performance degradation.
  • Low DC Resistance (DCR): Reduces power losses and contributes to higher overall efficiency.
  • Wide Operating Temperature Range: Ensures reliable operation in a variety of environmental conditions.

Benefits:

  • Enhanced Efficiency: Low DCR minimizes resistive losses, resulting in improved power conversion efficiency.
  • Reduced Electromagnetic Interference: Shielded construction minimizes EMI, simplifying system design and improving signal integrity.
  • Space-Saving Design: Compact size allows for high-density board layouts, enabling smaller and lighter devices.
  • Robust and Reliable: Designed for stable and reliable performance over a wide range of operating conditions.
  • Simplified Design: The inductor's characteristics simplify power supply design and optimize performance.

The SPM6550T-1R5M-HZ features an inductance value of 1.5 μH with a tolerance of ±20%. Its saturation current is designed to handle transient peak currents, and its low DCR contributes to efficient power conversion. This inductor is well-suited for high-frequency switching power supplies. The operating temperature is optimized to maintain stable performance across varying conditions, and the shielded construction improves the devices overall robustness.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3374 $50.6100
365+ $0.2769 $101.0685
560+ $0.2682 $150.1920
775+ $0.2596 $201.1900
1,000+ $0.2509 $250.9000
1,335+ $0.2250 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,150 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess