EN
  • EN
  • DE

TCE1608-900-4P-T000

Part No TCE1608-900-4P-T000
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839919-TCE1608-900-4P-T000
Ultra Librarian 3D Model Ultra Librarian TCE1608-900-4P-T000 CAD Model

Description

The TCE1608-900-4P-T000 is a common mode choke manufactured by TDK Corporation. This choke is engineered to suppress common mode noise in a variety of electronic applications. Common mode chokes are passive components designed to attenuate common-mode currents while allowing differential-mode currents to pass unimpeded. This particular model belongs to TDK's TCE series of common mode filters, known for their compact size and performance.

Applications:

  • USB Lines: Used in USB ports and cables to reduce common mode noise and improve signal integrity.
  • HDMI Lines: Integrated into HDMI devices to filter out noise that can degrade video and audio quality.
  • LVDS Interfaces: Employed in LVDS (Low-Voltage Differential Signaling) systems to minimize noise and ensure reliable data transmission.
  • Power Lines: Implemented in power supply circuits to suppress noise and prevent interference with other components.
  • Automotive Electronics: Utilized in automotive systems to protect against electromagnetic interference and ensure proper operation of electronic control units (ECUs).

Features:

  • Compact Size: The 1608 (1.6mm x 0.8mm) footprint makes it suitable for space-constrained applications.
  • High Common Mode Impedance: Offers effective attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion and ensures signal integrity.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved Signal Integrity: Reduces common mode noise, leading to clearer and more reliable signals.
  • Reduced Electromagnetic Interference (EMI): Minimizes emissions and susceptibility to external noise, improving overall system EMC performance.
  • Enhanced System Reliability: Protects sensitive components from noise-related failures, increasing system lifespan.
  • Simplified Circuit Design: Provides a convenient and effective solution for common mode noise filtering.
  • Compliance with Regulatory Standards: Helps in achieving compliance with EMI/EMC standards.

Additional Details:

This common mode choke has a specific impedance value at a defined frequency, and a rated current. These specifications are critical for selecting the appropriate choke for a given application. It has a four-line configuration which enables to filter two differential lines at once. The TCE series is designed for surface mount technology (SMT) which simplifies assembly.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,385+ $0.1213 $289.3005
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess