The TCM0605-900-2P-T200 is a common mode choke from TDK Corporation. These chokes are designed to suppress common mode noise in various electronic devices and circuits. They are particularly effective in preventing electromagnetic interference (EMI) and ensuring compliance with regulatory standards.
Applications
- Suppression of common mode noise on signal lines.
- Used in USB lines to filter noise.
- Employed in various data communication interfaces to reduce EMI.
- Suitable for use in signal lines of electronic devices.
- Common mode noise suppression for mobile devices, laptops and various other consumer electronics.
Features
- Compact size: 0605 package size.
- High common mode impedance at high frequencies.
- Low differential mode impedance to minimize signal distortion.
- Excellent noise suppression characteristics.
- High reliability and durability.
- 2-line choke configuration.
Benefits
- Reduces EMI and improves signal integrity.
- Enhances the performance and reliability of electronic devices.
- Complies with regulatory standards for electromagnetic compatibility (EMC).
- Saves board space due to its compact size.
- Improves the overall signal quality by filtering out unwanted noise.
Technical Specifications
The TCM0605-900-2P-T200 features a common mode impedance of 90 ohms at 100 MHz. It is a 2-line choke, meaning it can suppress common mode noise on two signal lines simultaneously. The operating temperature range is typically from -40°C to +85°C. The '0605' indicates the component's dimensions, which are 0.6mm x 0.5mm.
This common mode choke is constructed using high-quality ferrite materials to ensure optimal performance and reliability. The T200 indicates the packaging specifications for tape and reel, suitable for automated assembly processes.