The TCM1005F-900-2P-T101 is a common mode choke manufactured by TDK Corporation. This component is primarily used to suppress common mode noise in electronic circuits, effectively reducing electromagnetic interference (EMI) and improving signal integrity across various applications.
Applications
- Common mode noise filtering in USB interfaces.
- EMI reduction in high-speed data lines such as HDMI and DisplayPort.
- Used in mobile devices, laptops, and other portable electronics.
- Noise suppression in automotive electronic systems.
- Application in network equipment such as routers and switches.
Features
- Compact 1005 package size, ideal for space-constrained applications.
- High common mode impedance (90 ohms) offers effective noise suppression.
- Low differential mode impedance minimizes signal distortion.
- Excellent noise suppression characteristics across a broad frequency spectrum.
- 2-line configuration enables simultaneous filtering of two signal lines.
- RoHS compliant, adhering to environmental standards.
Benefits
- Reduces EMI and ensures compliance with relevant regulatory standards.
- Enhances signal integrity by effectively filtering out common mode noise.
- Improves the reliability and performance of electronic devices.
- Saves valuable board space due to its compact size.
- Minimizes signal degradation due to its low differential mode impedance.
Technical Specifications
The TCM1005F-900-2P-T101 features a common mode impedance of 90 ohms at a standard test frequency of 100 MHz. Its dimensions are defined by the 1005 package, approximately 1.0 mm x 0.5 mm. It is a 2-line choke, capable of filtering two signal lines simultaneously. The component is constructed with high-quality ferrite material for superior noise suppression. The T101 designation specifies the packaging for automated assembly. Its operational temperature range typically falls between -40°C and +85°C.