EN
  • EN
  • DE

TDK78Q8330-CH

Part No TDK78Q8330-CH
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099004-TDK78Q8330-CH
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDK78Q8330-CH CAD Model

Description

The TDK78Q8330-CH is a Single-Port 10/100BASE-T Ethernet Transceiver. This chip, manufactured by TDK, is designed to facilitate Ethernet communication in various applications by converting digital signals to analog signals for transmission over Ethernet cables and vice versa.

Applications:

  • Industrial Automation: Enables Ethernet connectivity in industrial control systems.
  • Embedded Systems: Integrates Ethernet capabilities into embedded devices.
  • Network Interface Cards (NICs): Used in NICs to provide Ethernet connectivity for computers.
  • Routers and Switches: Employed in routers and switches for network communication.

Features:

  • 10/100BASE-T Support: Supports both 10 Mbps and 100 Mbps Ethernet speeds.
  • Single-Port Transceiver: Provides a single Ethernet port for network connectivity.
  • Auto-Negotiation: Automatically negotiates the best possible Ethernet speed and duplex mode.
  • Low Power Consumption: Designed for low power operation, suitable for portable devices.
  • Integrated Filtering: Includes integrated filtering to reduce noise and improve signal quality.

Benefits:

  • Reliable Ethernet Connectivity: Provides reliable Ethernet connectivity for various applications.
  • Simplified Design: Simplifies the design process and reduces development time.
  • Reduced System Cost: Reduces the number of external components and lowers overall system cost.
  • Enhanced Performance: Offers improved signal quality and reduced noise for better performance.
  • Easy Integration: Easy to integrate into existing Ethernet networks.

Additional Details:

The TDK78Q8330-CH Ethernet transceiver adheres to the IEEE 802.3 standards for Ethernet communication. It typically includes features such as automatic polarity correction and loopback testing. The chip is designed to be compatible with a wide range of microcontrollers and Ethernet controllers. Detailed technical specifications, such as operating voltage, power consumption, and package type, can be found in the product datasheet provided by TDK Corporation. It's often used in applications requiring a small form factor and low power consumption.

You May Also Be Interested in

Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess