EN
  • EN
  • DE

TFM201608GHM-1R5MTAA

Part No TFM201608GHM-1R5MTAA
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978549-TFM201608GHM-1R5MTAA
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFM201608GHM-1R5MTAA CAD Model

Description

The TFM201608GHM-1R5MTAA is a wire wound chip inductor manufactured by TDK Corporation. It is designed for high-frequency applications and is characterized by its small size and excellent inductance stability.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless communication modules (Bluetooth, Wi-Fi)
  • High-frequency power supplies
  • RF circuits
  • Noise filtering in signal lines

Features

  • Small size (2.0 x 1.6 x 0.8 mm)
  • Wire wound construction
  • Inductance of 1.5 µH
  • High Q factor
  • Excellent inductance stability over temperature
  • Surface mount design

Benefits

  • Enables miniaturization of electronic devices
  • Provides stable performance in high-frequency circuits
  • Reduces noise and interference in signal lines
  • Improves the efficiency of power supplies
  • Suitable for automated assembly processes

Additional Details

The TFM201608GHM-1R5MTAA has an inductance value of 1.5 microhenries (µH) with a specified tolerance. The DC resistance (DCR) is an important parameter that affects the inductor's efficiency, with lower DCR values generally being preferred. The self-resonant frequency (SRF) indicates the frequency at which the inductor's behavior changes from inductive to capacitive; it should be significantly higher than the operating frequency. This inductor is used in RF matching circuits to optimize signal transfer, as well as in noise filtering applications to suppress unwanted electromagnetic interference (EMI). Its small size and surface mount configuration make it suitable for high-density circuit designs, where space is at a premium. The inductor's high Q factor indicates its ability to store energy efficiently, minimizing losses in the circuit. It is designed to withstand reflow soldering processes, ensuring reliable connections in automated assembly lines. The TFM201608GHM-1R5MTAA is a reliable choice for applications requiring small size, high performance, and excellent stability.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess