EN
  • EN
  • DE

TFM201610GHM-2R2M-T01

Part No TFM201610GHM-2R2M-T01
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 216881-TFM201610GHM-2R2M-T01
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TFM201610GHM-2R2M-T01 CAD Model

Description

The TFM201610GHM-2R2M-T01 is a metal alloy power inductor produced by TDK Corporation. This component is designed for use in power management circuits within portable devices, particularly those requiring high efficiency and small size. The GHM series represents a specific construction and material choice designed to optimize performance in demanding applications.

Applications

  • Smartphones: Power supply and voltage regulation in smartphones.
  • Tablets: Power management circuits in tablet devices.
  • Wearable Devices: Used in power circuits for smartwatches and fitness trackers.
  • Portable Media Players: DC-DC conversion within portable media players.
  • Power Amplifiers: Power supply decoupling for amplifiers.

Features

  • Small Size: 2016 size (2.0 mm x 1.6 mm x 1.0 mm) form factor.
  • Low DC Resistance: Minimizes conductive losses and maximizes power efficiency.
  • Inductance: 2.2µH inductance value (2R2M).
  • Metal Alloy Core: Excellent saturation characteristics under high current conditions.
  • High Efficiency: Optimised for high power conversion efficiency.

Benefits

  • Space-Saving Design: Enables compact and lightweight designs in portable devices.
  • Enhanced Efficiency: Low DC resistance reduces power dissipation.
  • Stable Performance: Metal alloy core ensures consistent inductance behavior across temperature and current ranges.
  • Reliable Operation: Excellent saturation characteristics prevent inductance drop under high current loads.
  • Extended Battery Life: Lower power losses extend battery life in portable equipment.

Additional Details

The TFM201610GHM-2R2M-T01 inductor is compliant with RoHS standards. The manufacturer's datasheet specifies critical electrical parameters, including saturation current, temperature ratings, and Q-factor. The “GHM” designation indicates specific materials and construction methods used to optimize performance. The ‘T01’ likely represents a specific packaging or termination style.

You May Also Be Interested in

TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess