The TFM252010GHM-R33MTAA is a thin-film power inductor manufactured by TDK Corporation. These inductors are designed for use in power supply circuits for mobile devices, such as smartphones and tablets. They are known for their small size, high efficiency, and excellent current handling capabilities.
Applications:
- DC-DC Converters in Mobile Devices
- Power Supply Circuits for Smartphones
- Power Supply Circuits for Tablets
- Power Inductors for Wearable Devices
Features:
- Small Size (2.5mm x 2.0mm x 1.0mm)
- High Inductance Value (0.33µH)
- Low DC Resistance
- Excellent Current Handling Capabilities
- Thin-Film Manufacturing Process
Benefits:
- Space Saving: The compact size of the inductor allows for more compact and efficient power supply designs.
- High Efficiency: The low DC resistance minimizes power loss, resulting in higher efficiency and longer battery life.
- Stable Performance: TDK inductors are known for their stable performance over a wide range of temperatures and operating conditions.
- Improved Power Density: The excellent current handling capabilities allow for higher power density in the power supply circuit.
- Reduced EMI: The shielded construction of the inductor helps to reduce electromagnetic interference (EMI).
Additional Details:
The TFM252010GHM-R33MTAA has an inductance value of 0.33µH with a tolerance of ±20%. The DC resistance is typically around 0.2 ohms. It is designed for surface mount technology (SMT) assembly. The inductor is magnetically shielded to minimize EMI. It's designed to operate in a wide range of temperatures typically from -40°C to +85°C. This product is RoHS compliant.