EN
  • EN
  • DE

TG-5006CG-12H 26MHZ

Part No TG-5006CG-12H 26MHZ
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840207-TG-5006CG-12H 26MHZ
Ultra Librarian 3D Model Ultra Librarian TG-5006CG-12H 26MHZ CAD Model

Description

The TG-5006CG-12H 26MHZ is a temperature-compensated crystal oscillator (TCXO) manufactured by TDK Corporation. It provides a stable and accurate clock signal at a frequency of 26 MHz. This TCXO is designed for applications requiring high frequency stability over a wide temperature range.

Applications:

  • GPS Receivers: Provides a stable reference frequency for accurate positioning.
  • Wireless Communication Devices: Used in radios, mobile phones, and other wireless devices for frequency control.
  • Navigation Systems: Ensures accurate timing and frequency in navigation equipment.
  • Measurement Instruments: Provides a precise clock signal for high-resolution measurements.
  • Industrial Control Systems: Used in industrial controllers for stable and reliable operation.

Features:

  • Temperature Compensation: Maintains frequency stability over a wide temperature range.
  • 26 MHz Output Frequency: Provides a precise clock signal at 26 MHz.
  • Compact Size: Small footprint for space-constrained applications.
  • Low Power Consumption: Minimizes power drain in battery-powered devices.
  • Surface Mount Technology (SMT): Enables automated assembly and efficient manufacturing.

Benefits:

  • High Frequency Stability: Ensures accurate timing and frequency control.
  • Reliable Operation: Provides stable performance over a wide temperature range.
  • Reduced System Size: Compact design allows for integration into small devices.
  • Extended Battery Life: Low power consumption minimizes battery drain.
  • Simplified Manufacturing: SMT package enables automated assembly.

Additional Details:

The TG-5006CG-12H 26MHZ TCXO is engineered to provide excellent frequency stability in various operating conditions. The built-in temperature compensation circuitry corrects for frequency drift caused by temperature variations. This crystal oscillator features tight frequency tolerance and is suitable for applications that demand a highly accurate and stable clock signal. It meets RoHS compliance standards and it is designed to operate within a broad voltage range. The small size allows for use in portable and densely-packed devices.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess