EN
  • EN
  • DE

TLA-3T107LF-T

Part No TLA-3T107LF-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217737-TLA-3T107LF-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLA-3T107LF-T CAD Model

Description

The TLA-3T107LF-T is a common mode choke coil manufactured by TDK Corporation, designed to effectively suppress common mode noise in electronic circuits. These chokes are vital for maintaining signal integrity and reducing electromagnetic interference (EMI) in a wide range of applications. The 'LF' in the part number indicates that it is a Lead-Free component, adhering to environmental regulations. This series is renowned for its robust performance and compact form factor, making it ideal for space-constrained designs where noise reduction is paramount.

Applications:

  • Signal and data lines in electronic devices: Filters common mode noise from signal and data lines, enhancing the quality of signal transmission in various devices.
  • Power supply lines in electronic equipment: Suppresses common mode noise from power lines to prevent interference and ensure the stable operation of sensitive equipment.
  • USB and Ethernet interfaces: Commonly used in USB and Ethernet ports to minimize EMI and maintain high-speed data transmission rates.
  • Automotive electronic systems: Integrated into automotive ECUs (Electronic Control Units) to reduce noise and ensure reliable operation in harsh environments.
  • Industrial automation equipment: Used in industrial control systems to improve the reliability of electronic components and prevent interference in sensitive machinery.

Features:

  • Compact size: Designed for applications where space is at a premium.
  • High impedance at high frequencies: Offers excellent suppression of common mode noise at higher frequencies.
  • Low DC resistance: Minimizes signal attenuation and power loss.
  • High rated current: Capable of handling substantial current levels without compromising performance.
  • Lead-Free (LF): Compliant with RoHS and other environmental regulations, ensuring environmentally responsible manufacturing.

Benefits:

  • Enhanced signal integrity: Reduces common mode noise, improving the clarity and reliability of signal transmission.
  • Improved EMI suppression: Minimizes electromagnetic interference, preventing disruption of nearby electronic devices and ensuring regulatory compliance.
  • Increased system reliability: Protects sensitive electronic components from noise-induced damage, extending the lifespan of the system.
  • Easy integration: Compact design allows for seamless integration into space-constrained environments.
  • Environmentally friendly: Lead-free construction ensures compliance with environmental standards, contributing to a more sustainable manufacturing process.

Additional Details:

The TLA-3T107LF-T common mode choke coil is defined by its specific impedance characteristics at different frequencies, its rated current capacity, and its low DC resistance. It is designed to operate within a defined temperature range and can withstand specific environmental conditions. As a surface-mount component, it is well-suited for automated assembly processes. The inductance and impedance parameters are critical to its noise suppression performance and should be carefully considered according to the datasheet for specific application needs.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1187 $61.7805
35+ $3.3795 $118.2825
53+ $3.2744 $173.5432
73+ $3.1682 $231.2786
95+ $3.0631 $290.9945
127+ $2.7466 $348.8182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess