EN
  • EN
  • DE

TLA-6T103ALF-T

Part No TLA-6T103ALF-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217752-TLA-6T103ALF-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-6T103ALF-T CAD Model

Description

The TLA-6T103ALF-T is a common mode choke coil manufactured by TDK Corporation. This component is designed to suppress common mode noise in electronic circuits without affecting the desired differential signals. The 'ALF' likely denotes specific performance characteristics or material composition, and '-T' often refers to tape and reel packaging.

Applications

  • Power lines for electronic devices requiring noise filtering
  • Data transmission lines to prevent signal degradation from noise
  • USB interfaces for cleaner data communication
  • HDMI cables for improved audio and video quality
  • LVDS (Low-Voltage Differential Signaling) applications for high-speed data transfer
  • Audio equipment to reduce unwanted noise
  • Automotive electronics where noise can interfere with sensitive systems
  • Medical equipment to ensure accurate and reliable performance

Features

  • Superior common mode noise suppression across a broad frequency range
  • Compact design for integration into space-constrained applications
  • Low differential mode impedance to minimize signal distortion
  • High rated current handling capacity for demanding applications
  • Robust construction ensuring long-term reliability and durability
  • RoHS compliance, adhering to environmental safety standards
  • Specific material composition (indicated by 'ALF') optimized for performance

Benefits

  • Enhanced electromagnetic compatibility (EMC) performance
  • Reduction of interference in sensitive electronic circuits
  • Improved signal integrity in data transmission systems
  • Minimized noise levels in audio and video equipment
  • Prevention of data corruption in high-speed communication lines
  • Increased reliability and stability of electronic devices
  • Compliance with EMC regulatory requirements

Additional Details

Common mode choke coils like the TLA-6T103ALF-T consist of two identical inductors wound on a single core. This configuration allows the magnetic fields generated by differential mode signals to cancel each other, resulting in low impedance for the desired signal. Conversely, common mode noise generates magnetic fields that add together, creating high impedance and effectively suppressing the noise. The 'ALF' designation likely indicates specific materials or manufacturing processes used to optimize performance for particular frequency ranges or environmental conditions. The '-T' suffix suggests tape and reel packaging, suitable for automated assembly lines. Choosing the correct choke coil based on noise frequency and impedance requirements is crucial for optimal noise suppression and overall system performance. TDK's TLA series is well-regarded for its quality and reliability in EMC applications.

You May Also Be Interested in

Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess