EN
  • EN
  • DE

TLA-6T111-T

Part No TLA-6T111-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217758-TLA-6T111-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLA-6T111-T CAD Model

Description

The TLA-6T111-T is a common mode choke coil manufactured by TDK Corporation. This component is designed to suppress unwanted common mode noise in electronic circuits, contributing to improved electromagnetic compatibility (EMC) and signal integrity. The "-T" suffix generally indicates that the component is packaged on tape and reel for automated assembly.

Applications

  • Power lines in electronic devices to filter noise and interference
  • Data transmission lines to prevent signal degradation due to common mode noise
  • USB interfaces to enhance data communication quality and reliability
  • HDMI cables to improve audio and video performance by reducing noise
  • LVDS (Low-Voltage Differential Signaling) systems for high-speed data transfer with minimal interference
  • Audio equipment to minimize unwanted noise and interference
  • Automotive electronics systems to protect sensitive circuits from electromagnetic interference (EMI)
  • Medical equipment to ensure reliable and accurate operation in electrically noisy environments

Features

  • Excellent common mode noise suppression performance
  • Compact size for easy integration into space-constrained designs
  • Low differential mode impedance to minimize signal distortion
  • High rated current capacity for use in power-intensive applications
  • Robust construction for long-term reliability and durability
  • RoHS compliant, meeting environmental safety standards
  • Tape and reel packaging (indicated by "-T") for automated assembly

Benefits

  • Improved electromagnetic compatibility (EMC) performance, reducing interference in electronic systems
  • Reduced noise levels in electronic circuits, enhancing signal clarity
  • Enhanced signal integrity in data transmission applications, preventing data corruption
  • Minimized noise in audio and video equipment, improving overall performance
  • Increased reliability and stability of electronic devices
  • Compliance with EMC regulatory requirements, ensuring product safety and performance

Additional Details

Common mode choke coils, like the TLA-6T111-T, consist of two identical inductors wound on a single core. This configuration allows differential mode signals to pass through with minimal impedance because the magnetic fields generated by these signals cancel each other out. Conversely, common mode noise generates magnetic fields that add together, creating a high impedance that effectively suppresses the noise. The "-T" suffix signifies that the component is supplied on tape and reel, facilitating efficient and cost-effective automated assembly. Proper selection of the choke coil, based on the frequency range of the noise and the required impedance, is crucial for optimal performance. TDK's TLA series is known for its high quality and reliability in a wide range of EMC applications. The TLA-6T111-T is particularly useful in applications where both size and performance are important considerations, making it suitable for modern, densely packed electronic designs.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess