EN
  • EN
  • DE

TSL1112RA-150M3R4

Part No TSL1112RA-150M3R4
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Description Inductor Power Wirewound 15uH 20% 1KHz 20Q-Factor 3.4A 29mOhm DCR RDL Ammo Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007474-TSL1112RA-150M3R4
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSL1112RA-150M3R4 CAD Model

Description

The TSL1112RA-150M3R4 is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in various power supply and DC-DC converter applications where high efficiency and low electromagnetic interference (EMI) are critical. Its shielded construction minimizes magnetic flux leakage, reducing noise and improving overall system performance. It is commonly used in portable devices, industrial equipment, and automotive electronics.

Applications:

  • DC-DC Converters: Used in step-up (boost) and step-down (buck) converters to efficiently convert voltage levels.
  • Power Supplies: Functions as a filtering component in power supply circuits to reduce noise and ripple.
  • Portable Devices: Employed in smartphones, tablets, and laptops for power management and voltage regulation.
  • Industrial Equipment: Used in industrial control systems, motor drives, and automation equipment.
  • Automotive Electronics: Integrated into automotive power systems, including engine control units (ECUs) and infotainment systems.

Features:

  • Shielded Construction: Minimizes magnetic flux leakage, reducing EMI and improving system performance.
  • High Saturation Current: Enables the inductor to handle high current levels without significant inductance drop.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Allows for space-saving designs in portable and miniature devices.
  • High Reliability: Designed for robust performance and long-term stability.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring compliance with regulatory standards and improving system reliability.
  • High Efficiency: Low DCR and high saturation current contribute to improved energy efficiency in power electronic circuits.
  • Compact Design: Small size enables the creation of smaller and more portable devices.
  • Stable Performance: Provides consistent and reliable performance over a wide range of operating conditions.
  • Improved Thermal Management: Low power losses minimize heat generation, simplifying thermal design considerations.

Technical Specifications:

Typical specifications for the TSL1112RA-150M3R4 shielded power inductor include:

  • Inductance (L): 15 μH (with a tolerance, e.g., ±20%)
  • Saturation Current (Isat): Determined by a specific drop in inductance (e.g., 20% drop) and specified in Amperes.
  • DC Resistance (DCR): Specified in milliohms (mΩ)
  • Self-Resonant Frequency (SRF): Specified in MHz
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise)
  • Package Dimensions: (e.g., 11.5 mm x 11.0 mm x 4.0 mm)

Refer to the official TDK Corporation datasheet for the TSL1112RA-150M3R4 for precise and detailed specifications.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,101 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess