EN
  • EN
  • DE

TSL1112S-680K1R6-PPF

Part No TSL1112S-680K1R6-PPF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 396292-TSL1112S-680K1R6-PPF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSL1112S-680K1R6-PPF CAD Model

Description

The TSL1112S-680K1R6-PPF is a shielded power inductor manufactured by TDK Corporation. It's engineered for efficient power conversion with a compact size, making it suitable for a variety of space-constrained applications. This inductor is designed to minimize electromagnetic interference (EMI) and ensure reliable performance.

Applications:

      
  • DC-DC Converters: Used extensively in step-up (boost), step-down (buck), and buck-boost converters for voltage regulation in electronic circuits.
  •   
  • Power Supplies: Incorporated into power supplies for a broad range of electronic devices, providing stable and efficient power delivery.
  •   
  • Portable Devices: Commonly found in smartphones, tablets, laptops, and other portable electronics to efficiently manage power.
  •   
  • LED Lighting: Used in LED drivers to deliver consistent current and voltage, ensuring optimal LED performance.
  •   
  • Automotive Systems: Utilized in automotive electronics, including power management and control systems.

Features:

      
  • Shielded Construction: Minimizes electromagnetic interference (EMI) for improved performance and reduced noise.
  •   
  • High Current Capacity: Designed to handle high current levels without saturating, ensuring reliable operation.
  •   
  • Compact Size: Small footprint allows for use in space-constrained applications.
  •   
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  •   
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits:

      
  • Enhanced Efficiency: Low DC resistance contributes to higher power conversion efficiency, minimizing heat generation.
  •   
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of nearby components.
  •   
  • Space Optimization: Compact size allows for smaller and more efficient designs, maximizing board space.
  •   
  • Reliable Performance: Excellent temperature stability ensures consistent performance under varying operating conditions.
  •   
  • High Current Handling: Suitable for applications requiring high current levels.

Additional Details:

The TSL1112S series from TDK is recognized for its robust design and reliable performance in power management applications. The TSL1112S-680K1R6-PPF has an inductance value of 68µH (implied by 680). The 'K' in the part number indicates the tolerance, typically ±10%. The '1R6' likely refers to a test frequency or impedance characteristic. Consult the TDK datasheet for precise specifications, including inductance tolerance, saturation current, and other electrical parameters, to ensure optimal performance and reliability in the intended application.  The 'PPF' suffix likely refers to specific packaging details related to the product's packaging and handling during automated assembly.

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess