EN
  • EN
  • DE

TSL1315R-680K3R0-PPF

Part No TSL1315R-680K3R0-PPF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 396296-TSL1315R-680K3R0-PPF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSL1315R-680K3R0-PPF CAD Model

Description

The TSL1315R-680K3R0-PPF is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for high-efficiency power conversion in various electronic applications, particularly where space is limited and reliable performance is essential.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters for voltage regulation in electronic circuits.
  • Power Supplies: Incorporated into power supplies for a wide range of electronic devices, ensuring stable and efficient power delivery.
  • Portable Electronics: Found in smartphones, tablets, laptops, and other portable devices to manage power effectively.
  • LED Lighting: Used in LED drivers to provide consistent current and voltage for optimal LED performance.
  • Automotive Electronics: Utilized in various automotive systems, including power management and control.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) for improved performance and reduced noise.
  • High Current Capacity: Designed to handle high current levels without saturating.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits:

  • Enhanced Efficiency: Low DC resistance contributes to higher power conversion efficiency, minimizing heat generation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of nearby components.
  • Space Optimization: Compact size allows for smaller and more efficient designs, maximizing board space.
  • Reliable Performance: Excellent temperature stability ensures consistent performance under varying operating conditions.
  • High Current Handling: Suitable for applications requiring high current levels.

Additional Details:

The TSL1315R series from TDK is known for its robust design and reliable performance in power management. The TSL1315R-680K3R0-PPF features an inductance of 68µH (as indicated by 680). The 'K' denotes a tolerance of ±10%. The '3R0' likely refers to either the component's physical dimensions or a test frequency/impedance value. To ensure proper application and performance, always refer to the official TDK datasheet. This provides detailed specifications, including inductance tolerance, saturation current, and other critical electrical parameters. The 'PPF' suffix likely represents specific packaging attributes related to automated assembly and handling.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8050 $60.3750
175+ $0.6607 $115.6225
275+ $0.6399 $175.9725
375+ $0.6191 $232.1625
485+ $0.5983 $290.1755
650+ $0.5371 $349.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess