EN
  • EN
  • DE

TSL1315S-151K2R1-PF

Part No TSL1315S-151K2R1-PF
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Description Leaded Inductors (Leaded Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028676-TSL1315S-151K2R1-PF
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSL1315S-151K2R1-PF CAD Model

Description

The TSL1315S-151K2R1-PF is a common mode choke from TDK Corporation, designed for noise suppression in various electronic circuits. These chokes are specifically engineered to attenuate common-mode noise, which is a type of electromagnetic interference (EMI) that can disrupt the performance of sensitive electronic devices. They are commonly used in power supplies, signal lines, and other circuits where noise filtering is critical.

Applications:

  • Power supplies: Used to reduce noise generated by switching power supplies.
  • Signal lines: Employed in data and signal transmission lines to minimize EMI.
  • Audio equipment: Improves audio quality by filtering out unwanted noise.
  • Industrial equipment: Protects sensitive control systems from electrical noise.
  • Automotive electronics: Enhances the reliability of electronic systems in vehicles.

Features:

  • High common mode impedance: Provides effective attenuation of common-mode noise.
  • Low differential mode impedance: Minimizes signal distortion.
  • Compact size: Allows for easy integration into space-constrained applications.
  • High reliability: Ensures stable performance over a wide range of operating conditions.
  • RoHS compliant: Environmentally friendly construction.

Benefits:

  • Improved signal integrity: Reduces noise and interference, leading to more accurate data transmission.
  • Enhanced equipment reliability: Protects sensitive components from damage caused by noise.
  • Compliance with EMC standards: Facilitates compliance with electromagnetic compatibility regulations.
  • Reduced emissions: Helps to minimize the amount of electromagnetic radiation emitted by electronic devices.
  • Cost-effective noise suppression: Provides an efficient and economical solution for noise filtering.

Additional Details:

Specific technical specifications, such as inductance, impedance, and current ratings, vary depending on the exact configuration of the TSL1315S series. Designers should consult the manufacturer's datasheet for detailed performance characteristics. The TSL1315S-151K2R1-PF is constructed using high-quality magnetic materials to ensure optimal performance and durability. The choke's construction is designed to minimize stray capacitance and maximize common-mode impedance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess