EN
  • EN
  • DE

UF1815SG-650Y4R0-01

Part No UF1815SG-650Y4R0-01
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description COMMON MODE CHOKE 4A 2LN TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Packaging Bulk
Status Obsolete(EOL)
Filter Type Power Line
Number of Lines 2
Current Rating (Max) 4A
DC Resistance (DCR) (Max) 30 mOhm
Temperature Range - Operating -20°C to 120°C
Mounting Through Hole
Height (Max) 0.610" (15.50mm)
Dimension Vertical, 4 PC Pin
Win Source Part Number 054487-UF1815SG-650Y4R0-01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UF1815SG-650Y4R0-01 CAD Model

Description

The supply and demand status is limited. This product is manufactured by TDK Corporation and has a win source part number of 054487-UF1815SG-650Y4R0-01.

  • Filter Type: power line
  • Status: obsolete(EOL)
  • Packaging: bulk
  • Voltage Rating - DC: not available
  • Current Rating (max): 4A
  • Mounting: through hole
  • Height (max): 0.610" (15.50mm)
  • Number of Lines: 2
  • DC Resistance (DCR) (max): 30 mOhm
  • Categories: filters
  • Temperature Range - Operating: -20°C to 120°C
  • Dimension: vertical, 4 PC Pin

You May Also Be Interested in

Murata Electronics North America
CMC 2.1A 2LN 400 OHM SMD
Lowest to $0.8732
Guangdong Fenghua Advanced Technology
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.0440
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount 4.5x3.2x2.8mm 90Ω@100MHz 2A DCR 50mΩ
Lowest to $0.2666
Schaffner EMC Inc.
CMC 10MH 1.2A 2LN TH
Lowest to $3.2015
Panasonic
2Ω 2 35Ω@100MHz 0302 Common Mode Chokes RoHS
Lowest to $0.0874
Nexperia USA Inc.
CMC 2LN SMD ESD
Lowest to $1.4256
TAI-TECH Advanced Electronics
51 UH @ 100 KHZ 2 LINE COMMON MO
Lowest to $0.2936
Wurth Electronics Inc
CMC 2.2MH 8A 2LN TH
Lowest to $3.7836
ICT
2Line Common Mode Choke Surface Mount 90Ω@100MHz 100mA DCR 4Ω
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess