EN
  • EN
  • DE

VLB10090HT-R10M-GT

Part No VLB10090HT-R10M-GT
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 100NH 60A 0.33MOHM SMD / 100 nH Unshielded Drum Core, Wirewound Inductor 60 A 0.33mOhm Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr TDK Corporation
Series VLB10090HT-GT
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 100 nH
Tolerance ±20%
Current Rating (Amps) 60 A
Current - Saturation (Isat) 125A
Shielding Unshielded
DC Resistance (DCR) 0.33mOhm
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.500" L x 0.394" W (12.70mm x 10.00mm)
Height - Seated (Max) 0.453" (11.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 445-VLB10090HT-R10M-GTDKR,445-VLB10090HT-R10M-GTCT,445-VLB10090HT-R10M-GTTR
Standard Package 300
Win Source Part Number 1165780-VLB10090HT-R10M-GT
Ultra Librarian 3D Model Ultra Librarian VLB10090HT-R10M-GT CAD Model

Description

The VLB10090HT-R10M-GT is a wire-wound inductor manufactured by TDK Corporation. This inductor is designed for high-frequency applications, offering excellent electrical characteristics and a compact size. It's commonly used in power supplies, RF circuits, and other electronic devices.

Applications

  • Power supplies: Used as a filter inductor in DC-DC converters and other power supply circuits.
  • RF circuits: Employed in impedance matching networks, filters, and other RF applications.
  • Wireless communication devices: Used in smartphones, tablets, and other wireless devices.
  • Signal processing circuits: Employed in filters, oscillators, and other signal processing applications.
  • Consumer electronics: Applications include audio equipment, video equipment, and other consumer devices.

Features

  • Wire-wound construction: Provides high inductance and excellent Q factor.
  • High operating frequency: Suitable for use in high-frequency circuits.
  • Low DC resistance: Minimizes power loss and improves efficiency.
  • Compact size: Allows for use in space-constrained applications.
  • Surface mount technology (SMT): Enables automated assembly.

Benefits

  • Efficient power conversion: Low DC resistance minimizes power loss in power supply circuits.
  • Improved signal filtering: High Q factor provides effective filtering in RF circuits.
  • Space saving: Compact size simplifies board layout and reduces component count.
  • Reliable performance: Robust design ensures consistent and dependable operation.

Additional Details

The "100" in the part number likely indicates the inductance value in nanohenries (nH), meaning 100nH. The "90HT" might refer to the component's size and temperature rating. The "R10M" designates a tolerance of 10% and a specific packaging style, whereas the "GT" probably refers to the termination material, or another specific build characteristic. It’s best to consult the TDK datasheet for detailed specifications.

When selecting this inductor, it is important to consider the operating frequency, inductance value, current rating, and DC resistance. Proper soldering techniques are crucial for reliable mounting and performance. Follow TDK's recommendations for PCB layout and component placement to minimize parasitic effects and optimize performance. Temperature derating should be considered when applying this component in higher ambient temperatures.

You May Also Be Interested in

Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess