EN
  • EN
  • DE

VLCF4018T-6R8NR94-2

Part No VLCF4018T-6R8NR94-2
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description SMD Inductors(Coils) For Power Line(Wound, Magnetic Shielded)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Series VLCF
Packaging Reel - TR
Type Wirewound
Material - Core Ferrite
Inductance 6.8μH
Tolerance ±30%
Current Rating 940mA
Current - Saturation 940mA
Shielding Shielded
DC Resistance (DCR) 124 mOhm Max
Operating Temperature Range -40°C ~ 105°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Size 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Maximum) 0.071" (1.80mm)
Win Source Part Number 1279354-VLCF4018T-6R8NR94-2
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Family Name VLCF
Introduction Date May 20, 2002
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian VLCF4018T-6R8NR94-2 CAD Model

Description

The VLCF4018T-6R8NR94-2 is a wire-wound inductor from TDK Corporation, designed for use in power supply circuits and other high-frequency applications. This inductor is characterized by its low DC resistance, high current handling capability, and compact size. It's commonly used for filtering, energy storage, and impedance matching.

Applications:

  • DC-DC Converters: Used for voltage conversion in power supplies.
  • Power Amplifiers: Employed in RF power amplifier circuits.
  • Noise Filtering: Used to suppress noise in electronic circuits.
  • Energy Storage: Acts as an energy storage element in power supplies.
  • Impedance Matching: Used to match impedances between different circuit stages.
  • EMI Suppression: Helps to reduce electromagnetic interference.

Features:

  • Wire-Wound Construction: Provides high inductance and current handling.
  • Low DC Resistance: Minimizes power losses.
  • High Current Capability: Capable of handling large currents.
  • Compact Size: Small form factor for space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference.

Benefits:

  • Improved Efficiency: Low DC resistance enhances power supply efficiency.
  • Reliable Performance: Robust design ensures reliable operation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.

Additional Details:

The VLCF4018T-6R8NR94-2 has an inductance value of 6.8 µH. It has a rated current of approximately 0.94 A. The DC resistance is very low. The dimensions are approximately 4.0 mm x 4.0 mm x 1.8 mm. The self-resonant frequency is high, making it suitable for high-frequency applications. This inductor is designed for surface mount assembly and is packaged in a small SMD (Surface Mount Device) package. It's commonly used in switching power supplies and other applications where high efficiency and small size are critical.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0704 $53.5200
115+ $0.8783 $101.0045
180+ $0.8508 $153.1440
245+ $0.8234 $201.7330
315+ $0.7959 $250.7085
425+ $0.7136 $303.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess