EN
  • EN
  • DE

VLCF4028T-471MR14-2

Part No VLCF4028T-471MR14-2
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 470UH 140MA 4.58 OHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Series VLCF
Packaging Reel package
Type Wirewound
Material - Core Ferrite
Inductance 470μH
Tolerance ±20%
Current Rating 140mA
Current - Saturation 140mA
Shielding Shielded
DC Resistance (DCR) 4.58 Ohm Max
Operating Temperature Range -40°C ~ 105°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Dimension 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Maximum) 0.110" (2.80mm)
Win Source Part Number 799099-VLCF4028T-471MR14-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLCF4028T-471MR14-2 CAD Model

Description

The TDK Corporation VLCF4028T-471MR14-2 is a shielded wirewound inductor manufactured by TDK Corporation.

  • Inductance: 470μH
  • Current Rating: 140mA
  • Operating Temperature: -40°C to 105°C
  • Package Type: Nonstandard
  • Mounting: SMD
  • Dimensions: 0.157" L x 0.157" W (4.00mm x 4.00mm)
  • Seated Height: 0.110" (2.80mm)
  • DC Resistance (DCR): 4.58 Ohm Max
  • Core Material: Ferrite
  • Tolerance: ±20%
  • Saturation Current: 140mA
  • Applications: Power supplies, DC-DC converters, EMI filters

You May Also Be Interested in

Bourns Inc.
Need more? Email Us
Bourns Inc.
Need more? Email Us
Panasonic
Power Inductors / Wire Wound type
Lowest to $0.0681
Sanken
Need more? Email Us
Toko America Inc.
Lowest to $14.7725
Bourns Inc.
Lowest to $0.8218
Toko America Inc.
Need more? Email Us
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Bourns Inc.
Lowest to $0.6965

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2091 $50.1840
585+ $0.1716 $100.3860
905+ $0.1662 $150.4110
1,245+ $0.1608 $200.1960
1,610+ $0.1555 $250.3550
2,155+ $0.1394 $300.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess