EN
  • EN
  • DE

VLF10045T-470M1R9

Part No VLF10045T-470M1R9
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 47UH 1.9A 112 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Type Wirewound
Material - Core Ferrite
Inductance 47μH
Tolerance ±20%
Current Rating 1.9A
Current - Saturation 1.9A
DC Resistance (DCR) 112 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.177" (4.50mm)
Win Source Part Number 036299-VLF10045T-470M1R9
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF10045T-470M1R9 CAD Model

Description

The VLF10045T-470M1R9 is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in power circuits requiring a compact, high-performance component. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices.

Applications

  • DC-DC converters
  • Power supply circuits in portable devices
  • Noise filters in various electronic circuits
  • Power management in automotive systems
  • LED lighting applications

Features

  • Shielded construction: Reduces EMI.
  • High current capacity: Supports demanding power applications.
  • Compact size: Facilitates use in space-constrained designs.
  • Operating temperature range: Wide operating range for use in various environments.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Improved EMI performance: Minimizes interference with other components.
  • Efficient power conversion: Reduces power loss and improves overall system efficiency.
  • Reduced board space: Enables smaller and more compact designs.
  • Reliable operation: Ensures consistent performance over a wide temperature range.
  • Compliance with environmental standards: Meets RoHS requirements.

Technical Specifications

The VLF10045T-470M1R9 features an inductance of 47μH with a tolerance of ±20%. It has a rated current of 1.9A and a DC resistance (DCR) of 0.22 ohms (typical). The saturation current is 1.9A. The operating temperature range is -40°C to +125°C (including self-temperature rise). The inductor is designed with a ferrite core and features a magnetic shield composed of ferromagnetic materials. This inductor is suitable for applications requiring a low profile and high efficiency.

This inductor's compact form factor and shielded construction make it ideal for use in mobile devices, portable power supplies, and other applications where space is at a premium and EMI performance is critical. The high current capacity and low DCR ensure efficient power conversion and minimal power loss. TDK's commitment to quality and environmental compliance ensures that the VLF10045T-470M1R9 is a reliable and sustainable choice for your power inductor needs.

You May Also Be Interested in

Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Panasonic
Power Inductors / Wire Wound type
Lowest to $0.0681
Bourns Inc.
Lowest to $0.8218
Bourns Inc.
Need more? Email Us
Others
Lowest to $8.8288
Toko America Inc.
Need more? Email Us
Others
Lowest to $0.6722
Bourns Inc.
Lowest to $0.6965
Bourns Inc.
Lowest to $0.3737

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0088 $50.4400
125+ $0.8277 $103.4625
190+ $0.8018 $152.3420
260+ $0.7760 $201.7600
335+ $0.7501 $251.2835
450+ $0.6725 $302.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess