EN
  • EN
  • DE

VLF3010AT-3R3MR87-1

Part No VLF3010AT-3R3MR87-1
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408138-VLF3010AT-3R3MR87-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF3010AT-3R3MR87-1 CAD Model

Description

The VLF3010AT-3R3MR87-1 is a shielded power inductor from TDK Corporation. It's engineered for DC-DC converters and power supply circuits requiring a compact, efficient component.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting drivers
  • Voltage regulators
  • Noise filters in various electronic circuits

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Compact Size: Enables use in space-constrained designs.
  • High Current Capacity: Suitable for moderate current applications.
  • Low DC Resistance (DCR): Improves efficiency by reducing power loss.
  • Operating Temperature Range: Wide range makes it suitable for diverse environments.

Benefits

  • Reduced EMI: Shielded design minimizes interference with surrounding components.
  • Efficient Power Conversion: Low DCR helps achieve higher power conversion efficiency.
  • Space Saving: Compact size enables smaller, more efficient designs.
  • Reliable Operation: Stable performance across various operating conditions.
  • Versatile Use: Suitable for a range of power supply and filtering applications.

Technical Specifications

The VLF3010AT-3R3MR87-1 boasts an inductance of 3.3μH with a tolerance of ±20%. It supports a rated current of 0.87A. The low DC resistance (DCR) reduces power losses. The saturation current is 0.87A. The inductor features shielded construction to minimize electromagnetic interference (EMI). Its operating temperature range extends from -40°C to +125°C. The inductor leverages a ferrite core to optimize performance and ensure stable inductance under varying loads. Its compact dimensions make it ideal for use in mobile devices, portable power supplies, and other applications with limited space. TDK is committed to delivering reliable and consistent performance.

The VLF3010AT series is designed for applications where a combination of small size and effective performance is critical. The shielded construction minimizes electromagnetic interference (EMI), making it well-suited for sensitive electronic devices. The current capacity and low DCR contribute to efficient power conversion and minimized power loss. The compact design makes it a good choice for space-constrained applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2056 $58.5960
685+ $0.1686 $115.4910
1,060+ $0.1640 $173.8400
1,460+ $0.1582 $230.9720
1,895+ $0.1525 $288.9875
2,525+ $0.1374 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess